EN
  • EN
  • DE

RL2512JK-070R016-0.016R

Part No RL2512JK-070R016-0.016R
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183230-RL2512JK-070R016-0.016R
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RL2512JK-070R016-0.016R CAD Model

Description

The RL2512JK-070R016-0.016R is a Yageo manufactured, surface-mount thick film resistor specifically designed for current sensing applications where a low resistance value and relatively high power handling are required.

Applications

  • Power Supplies (Current sensing, feedback control)
  • Battery Management Systems (BMS)
  • Motor Control Circuits
  • Inverters and Converters
  • Overcurrent Protection

Features

  • Resistance Value: 0.016 Ohms
  • Tolerance: 5%
  • Power Rating: 2W
  • Temperature Coefficient: ±100 ppm/°C
  • Package Size: 2512 (6432 Metric)
  • Termination: Surface Mount (SMD, SMT)
  • Construction: Thick Film

Benefits

  • Precise Current Measurement: The very low 0.016 Ohm resistance allows accurate measurement of current flow with minimal impact on the circuit.
  • High Power Capability: The 2W power rating enables the resistor to handle substantial current loads without overheating or failing.
  • Stable Performance: The low temperature coefficient ensures consistent resistance values over a range of operating temperatures.
  • Compact Design: The 2512 package allows for efficient use of board space in densely populated circuit boards.
  • Surface Mount Technology: Suitable for automated assembly processes, reducing manufacturing time and cost.
  • Reliability: Thick film construction ensures long-term stability and robustness.

Additional Details

The RL2512JK-070R016-0.016R is built with a thick film resistive element on a ceramic substrate. This design provides a balance of power handling, precision, and stability. The 2512 package is widely used and compatible with standard SMT assembly techniques. The resistor is typically connected in series with the load to measure the current flowing through it. The voltage drop across the resistor, proportional to the current, is then measured using a differential amplifier or similar circuit. The resistor is designed to operate within a broad temperature range, typically -55°C to +155°C, making it suitable for use in harsh environments. It's compliant with RoHS standards, meaning it doesn't contain hazardous substances such as lead, mercury, cadmium, hexavalent chromium, polybrominated biphenyls (PBB), or polybrominated diphenyl ethers (PBDE).

You May Also Be Interested in

Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess