EN
  • EN
  • DE

RL2010JK-070R22-0.22R

Part No RL2010JK-070R22-0.22R
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183207-RL2010JK-070R22-0.22R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL2010JK-070R22-0.22R CAD Model

Description

The RL2010JK-070R22-0.22R is a thick film chip resistor manufactured by Yageo. As part of the RL series, it is known for its consistent performance and reliability in a variety of electronic applications. The '2010' designation indicates its physical dimensions, making it well-suited for surface mount technology (SMT) and automated assembly processes.

Applications

  • Current limiting in electronic circuits
  • Voltage division in electronic circuits
  • Pull-up and pull-down resistors in digital logic circuits
  • Feedback resistors in amplifier circuits
  • Termination resistors for impedance matching

Features

  • Thick film resistive element for enhanced stability
  • 2010 package size (2.0mm x 1.0mm)
  • Resistance value of 0.22 Ohms
  • Tolerance of 5% (indicated by 'J')
  • Power rating of 0.75W
  • Temperature coefficient of resistance (TCR) of ±200 ppm/°C
  • RoHS compliant

Benefits

  • Provides a specific resistance value for circuit functionality
  • Compact size allows for efficient use of board space
  • High power rating relative to its size
  • Stable performance over a wide range of temperatures
  • Suitable for automated assembly, reducing manufacturing costs
  • Environmentally friendly design

Additional Details

The 'RL' series identifies a general-purpose chip resistor. '2010' refers to the resistor's physical dimensions in inches. 'JK' indicates a tolerance of 5% and a specific temperature coefficient. '-07' designates a 0.75W power rating. '0R22' represents the resistance value of 0.22 Ohms. This resistor is designed for surface mount technology (SMT) and is typically soldered onto a PCB using reflow soldering techniques. The terminals are usually tin-plated to ensure good solderability. It is suitable for applications where a 0.22 Ohm resistance is needed, along with a reasonable power handling capability and stable performance. Proper soldering techniques should be used to prevent overheating, which can damage the component. It is also important to adhere to the specified operating temperature range for optimal performance.

You May Also Be Interested in

Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess