The RL0805FR-07R1L is a thick film chip resistor manufactured by Yageo. It's designed for general-purpose applications requiring precise and stable resistance in electronic circuits. This resistor offers a resistance value of 0.1 Ohm and features a small form factor suitable for high-density PCB designs.
Applications
- Current sensing in power supplies
- Current limiting in LED drivers
- Voltage dividers in analog circuits
- Pull-up/pull-down resistors in digital circuits
- Termination resistors in signal lines
Features
- Resistance: 0.1 Ohm
- Tolerance: 1%
- Power Rating: 0.125W (1/8W)
- Temperature Coefficient: ±100 ppm/°C
- Case Size: 0805
- Thick film technology
- RoHS compliant
Benefits
- Provides accurate current sensing for efficient power management.
- Ensures stable resistance over a wide temperature range.
- Facilitates compact designs due to its small 0805 case size.
- Offers reliable performance in general-purpose applications.
- Reduces environmental impact with its RoHS compliance.
Additional Details
The RL0805FR-07R1L resistor is commonly used in circuits requiring precise current measurement or control. Its 1% tolerance ensures accurate resistance values, while the ±100 ppm/°C temperature coefficient minimizes resistance drift with temperature changes. The 0805 case size allows for high-density mounting on PCBs, saving valuable board space. This resistor is well-suited for applications in power supplies, LED lighting, and various analog and digital circuits.