The RC2512JK-0733R is a thick film chip resistor manufactured by Yageo. It's designed for surface mount applications and offers excellent stability and reliability. This resistor is part of the RC series, which is known for its general-purpose use in electronic circuits.
Applications
- Power supplies
- Consumer electronics
- Industrial equipment
- Automotive electronics
- Telecommunication devices
Features
- High power rating: Up to 2W
- Resistance value: 33 Ohms
- Tolerance: 5%
- Temperature Coefficient of Resistance (TCR): ±200 ppm/°C
- RoHS Compliant
- Surface Mount Device (SMD)
- Case Size: 2512
Benefits
- Reliable performance in various environmental conditions.
- Compact size for high-density circuit designs.
- Cost-effective solution for general-purpose resistance requirements.
- Easy to solder using standard surface mount techniques.
- Reduced board space requirements.
Additional Details
The 2512 case size indicates the physical dimensions of the resistor, which is 0.25 inch long and 0.12 inch wide. The resistor utilizes a thick film resistive element, providing stable resistance across a wide temperature range. The terminations are typically made of a solderable material, ensuring good electrical contact with the printed circuit board. The operating temperature range is typically -55°C to +155°C.
This resistor is commonly used in current limiting, voltage division, and pull-up/pull-down resistor applications. The 5% tolerance allows for acceptable variation in resistance value for many general-purpose circuit designs. The RC2512JK-0733R provides a robust and dependable solution for a wide range of electronic applications.