EN
  • EN
  • DE

RC2010FK-076K04

Part No RC2010FK-076K04
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Description RES SMD 6.04K OHM 1% 3/4W 2010
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Yageo
Packaging Reel - TR
Status Active
Resistance (Ohms) 6.04k
Tolerance ±1%
Power (Watts) 0.75W, 3/4W
Composition Thick Film
Features Moisture Resistant
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C to 155°C
Case / Package 2010
Height - Seated (Max) 0.026" (0.65mm)
Number of Terminations 2
Win Source Part Number 210634-RC2010FK-076K04
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC2010FK-076K04 CAD Model

Description

The RC2010FK-076K04 is a thick film chip resistor manufactured by Yageo. It's part of their RC series, known for its reliability and performance in various electronic applications. The '2010' in the part number refers to the resistor's physical size, indicating a 2010 chip size. The 'FK' denotes a specific tolerance and temperature coefficient, and '6K04' specifies the resistance value.

Applications

  • Consumer Electronics: Used in TVs, audio equipment, and mobile devices.
  • Industrial Equipment: Employed in power supplies, motor control circuits, and instrumentation.
  • Automotive Electronics: Found in engine control units, lighting systems, and infotainment systems.
  • Telecommunications: Utilized in networking equipment, cellular base stations, and satellite communication devices.
  • Medical Devices: Incorporated into patient monitoring systems, diagnostic equipment, and therapeutic devices.

Features

  • Thick film resistor technology
  • 2010 chip size
  • ±1% tolerance
  • ±100 ppm/°C temperature coefficient (TCR)
  • RoHS compliant
  • High reliability
  • Excellent stability

Benefits

  • Precise resistance value ensures accurate circuit performance.
  • Tight tolerance minimizes variations in resistance.
  • Low temperature coefficient maintains stable resistance over a wide temperature range.
  • Compact size allows for high-density circuit designs.
  • High reliability ensures long-term performance.
  • RoHS compliance makes it environmentally friendly.
  • Cost-effective solution for general-purpose resistance requirements.

Additional Details

This resistor has a resistance value of 6.04 kΩ (kiloohms). The power rating for the RC2010FK-076K04 is typically 0.75W. The operating temperature range is generally between -55°C to +155°C. It is commonly used in surface mount technology (SMT) assembly processes. The resistor's body is made of a ceramic substrate with a thick film resistive layer. The terminations are typically made of nickel and tin plating to ensure good solderability. The resistor's compact size and precise characteristics make it suitable for a wide range of applications where accurate and stable resistance is required.

You May Also Be Interested in

Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Panasonic
RES SMD 100 OHM 1% 1/3W 0603
Lowest to $0.0466
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146
Panasonic
RES SMD 200 OHM 0.1% 1/4W 1206
Lowest to $0.4512
Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0162
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Bourns Inc.
RES SMD 30K OHM 5% 35W D2PAK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess