The RC1210JK-072K2 is a thick film chip resistor manufactured by Yageo. It's engineered for a wide array of general-purpose applications within electronic circuits where a specific resistance value is needed. This resistor is built to offer high levels of stability and dependable performance across diverse operational environments.
Applications:
- Consumer electronics
- Industrial control systems
- Telecommunications equipment
- Power management circuits
- Automotive electronics systems
Features:
- High stability and reliability
- Compact 1210 package size
- Manufactured using thick film technology
- 5% resistance tolerance
- RoHS compliant, ensuring environmental safety
Benefits:
- Consistent performance under varying temperature conditions
- Simplified soldering and mounting process
- Cost-effective solution for resistance requirements in various circuits
- Space-saving design due to its small form factor
- Compatibility with automated placement equipment for efficient manufacturing
Additional Details:
This RC1210JK-072K2 resistor provides a resistance value of 2.2 kOhms. It features a power rating of 0.5W, allowing it to handle moderate power levels in circuits. The resistor's 1210 package has dimensions of 3.2mm x 2.5mm. The resistive element is deposited on a high-grade ceramic substrate, which gives the resistor its precise electrical characteristics and reliability. The terminations are typically composed of solder-plated nickel barrier to prevent solder leaching during reflow soldering. It's suited for current limiting, voltage dividing, and pull-up/pull-down configurations in electronic designs. The 'JK' designation signifies a 5% tolerance in the resistance value.