EN
  • EN
  • DE

RC1206FR-07R02

Part No RC1206FR-07R02
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 182499-RC1206FR-07R02
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC1206FR-07R02 CAD Model

Description

The RC1206FR-07R02 is a surface mount resistor manufactured by Yageo. It is part of their RC series of thick film chip resistors. The '1206' indicates the size of the resistor, which is 0.12 inches long by 0.06 inches wide. The 'FR' designation typically indicates it is a flame-retardant resistor. The 'R02' likely indicates a very small resistance value, 0.02 ohms (20 milliohms). These low-value resistors are often used for current sensing applications.

Applications:

  • Current Sensing Circuits: Used to measure current flow in various electronic devices.
  • Power Supplies: Employed in power supplies for current limiting and protection.
  • Motor Control Circuits: Used for current feedback in motor control applications.
  • Battery Management Systems: Implemented in battery charging and discharging circuits.
  • Overcurrent Protection: Protects sensitive components from excessive current flow.

Features:

  • 1206 Package Size: Small size for high-density board layouts.
  • Thick Film Technology: Offers good stability and reliability.
  • Resistance Value: 0.02 ohms (20 milliohms).
  • Tolerance: Generally available with 1% or 5% tolerance. Consult the datasheet for specific tolerance.
  • Power Rating: Typically 0.25W (1/4 Watt).
  • Flame Retardant Construction: Improves safety in case of component failure.

Benefits:

  • Accurate Current Sensing: Allows for precise measurement of current.
  • Compact Size: Saves space on the circuit board.
  • Reliable Performance: Thick film technology provides long-term stability.
  • Overcurrent Protection: Helps prevent damage to sensitive components.
  • Easy to Solder: Surface mount design facilitates automated assembly.

Additional Details:

When using this resistor for current sensing, consider the power dissipation (I²R) to ensure the resistor operates within its power rating. Proper thermal management may be necessary at higher currents. The voltage drop across the resistor will be very small due to its low resistance. These resistors are non-inductive and suitable for high-frequency applications. Always refer to the manufacturer's datasheet for detailed specifications, including tolerance, TCR (Temperature Coefficient of Resistance), and maximum operating voltage.

You May Also Be Interested in

Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess