EN
  • EN
  • DE

RC0805FR0712K1

Part No RC0805FR0712K1
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835103-RC0805FR0712K1
Ultra Librarian 3D Model Ultra Librarian RC0805FR0712K1 CAD Model

Description

The RC0805FR0712K1 is a thick film chip resistor manufactured by Yageo. It's a component designed for surface mount technology (SMT) applications, offering reliable performance in a compact size. The 'RC' designation indicates it's a resistor, '0805' specifies its physical dimensions (0.08 inch x 0.05 inch), 'FR' denotes a flame retardant resistor, '07' likely relates to the packaging, and '12K1' indicates a resistance value of 12.1 kilohms with a specified tolerance.

Applications:

  • Consumer Electronics: Used in devices like smartphones, tablets, and televisions for current limiting, voltage division, and pull-up/pull-down resistor applications.
  • Industrial Equipment: Employed in control systems, power supplies, and instrumentation for accurate resistance values and stable performance.
  • Automotive Electronics: Suitable for various automotive modules, including engine control units (ECUs), infotainment systems, and lighting controls.
  • Telecommunications: Incorporated into networking equipment, routers, and modems for signal conditioning and impedance matching.
  • Medical Devices: Found in medical monitoring equipment and diagnostic instruments where precision and reliability are crucial.

Features:

  • Compact Size: 0805 package provides a small footprint for high-density circuit board designs.
  • Thick Film Technology: Offers excellent stability and reliability over a wide range of operating conditions.
  • Flame Retardant Coating: Enhances safety by preventing the spread of fire in case of overheating.
  • High Power Dissipation: Capable of handling a certain amount of power, making it suitable for various applications.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits:

  • Precise Resistance: Provides accurate resistance value of 12.1 kilohms, ensuring proper circuit operation.
  • Stable Performance: Maintains consistent resistance value over temperature and time.
  • Reliable Operation: Offers long-term reliability, reducing the need for frequent replacements.
  • Easy to Solder: Designed for easy soldering onto printed circuit boards (PCBs).
  • Cost-Effective: Provides a balance of performance and affordability.

Additional Details:

The RC0805FR0712K1 typically features a tolerance of around 1% or 5% and a temperature coefficient of resistance (TCR) suitable for general-purpose applications. The power rating is commonly around 0.125W (1/8W). It is designed for reflow soldering and is compatible with standard pick-and-place equipment.

You May Also Be Interested in

Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
21,740+ $0.0027 $58.6980
52,635+ $0.0022 $115.7970
78,950+ $0.0022 $173.6900
111,115+ $0.0021 $233.3415
138,890+ $0.0021 $291.6690
187,500+ $0.0018 $337.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,480 pieces
MOQ: 21740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess