EN
  • EN
  • DE

RC0805FR-0730R1

Part No RC0805FR-0730R1
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835107-RC0805FR-0730R1
Ultra Librarian 3D Model Ultra Librarian RC0805FR-0730R1 CAD Model

Description

The RC0805FR-0730R1 is a thick film chip resistor from Yageo, designed for surface mount technology (SMT) applications. The 'RC' designates it as a resistor, '0805' specifies the physical dimensions (0.08 inch x 0.05 inch), 'FR' indicates a flame retardant resistor, '07' might relate to the packaging, and '30R1' represents a resistance value of 30.1 ohms. It's used for providing stable and precise resistance in various electronic circuits.

Applications:

  • Power Electronics: Used in power supplies, DC-DC converters, and LED drivers for current sensing and control.
  • Automotive Electronics: Integrated into automotive control units, sensors, and communication systems for signal conditioning.
  • Industrial Automation: Found in industrial controllers, motor drives, and sensor interfaces for precise resistance values.
  • Telecommunications: Used in networking equipment, modems, and routers for impedance matching and signal attenuation.
  • Medical Devices: Employed in medical monitoring equipment and diagnostic instruments for accurate signal processing.

Features:

  • SMD (Surface Mount Device): Suitable for automated assembly and high-density PCB designs.
  • Flame Retardant Coating: Enhances safety by preventing the spread of fire.
  • Thick Film Construction: Provides stable and reliable performance over a wide temperature range.
  • Compact Size: 0805 package allows for miniaturization of electronic devices.
  • RoHS Compliant: Meets the Restriction of Hazardous Substances standards, ensuring environmental compliance.

Benefits:

  • Precise Resistance: Offers a resistance value of 30.1 ohms, ensuring accurate circuit performance.
  • Stable Performance: Maintains consistent resistance under varying operating conditions.
  • Reliable Operation: Provides long-term stability and minimizes resistance drift.
  • Easy to Solder: Compatible with standard surface mount soldering processes.
  • Cost-Effective: Delivers a balance of performance and cost for a broad range of applications.

Additional Details:

The RC0805FR-0730R1 typically features a tolerance of 1% or 5% and a power rating of 0.125W (1/8W). It's designed for reflow soldering and is suitable for use with standard pick-and-place equipment. This resistor provides a reliable solution for applications requiring precise and stable resistance in a small form factor.

You May Also Be Interested in

Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7,940+ $0.0073 $57.9620
19,235+ $0.0060 $115.4100
29,415+ $0.0059 $173.5485
40,820+ $0.0057 $232.6740
53,195+ $0.0055 $292.5725
71,430+ $0.0049 $350.0070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,880 pieces
MOQ: 7940 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess