EN
  • EN
  • DE

RC0805FR-07150R

Part No RC0805FR-07150R
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835104-RC0805FR-07150R
Ultra Librarian 3D Model Ultra Librarian RC0805FR-07150R CAD Model

Description

The RC0805FR-07150R is a thick film chip resistor manufactured by Yageo, designed for surface mount technology (SMT) applications. The 'RC' denotes resistor, '0805' indicates its size (0.08 inch x 0.05 inch), 'FR' signifies a flame retardant resistor, '07' may indicate packaging details, and '150R' represents a resistance value of 150 ohms. These resistors are commonly used in various electronic circuits for current limiting, voltage division, and other resistive functions.

Applications:

  • Consumer Electronics: Found in devices like televisions, audio equipment, and gaming consoles for signal conditioning and circuit protection.
  • Industrial Automation: Used in programmable logic controllers (PLCs), sensors, and motor drives for current sensing and control.
  • Power Supplies: Incorporated into power supplies for current limiting and voltage regulation.
  • LED Lighting: Employed in LED drivers and lighting circuits for current control and brightness adjustment.
  • Communication Equipment: Used in routers, modems, and other communication devices for impedance matching and signal attenuation.

Features:

  • SMD (Surface Mount Device): Designed for easy and efficient surface mount assembly.
  • Flame Retardant: Features a flame-retardant coating for enhanced safety.
  • Thick Film Construction: Provides stable and reliable performance.
  • Compact Size: 0805 package allows for high-density circuit board designs.
  • RoHS Compliance: Meets environmental standards by restricting the use of hazardous substances.

Benefits:

  • Precise Resistance Value: Offers a 150-ohm resistance value for accurate circuit operation.
  • Stable Performance: Maintains consistent resistance over a wide range of operating conditions.
  • Reliable Operation: Ensures long-term reliability and minimal drift.
  • Easy Installation: Simplifies assembly with standard SMT techniques.
  • Cost-Effective Solution: Provides a balance of performance and affordability.

Additional Details:

The RC0805FR-07150R typically has a tolerance of 1% or 5%, and a power rating of 0.125W (1/8W). It's designed for reflow soldering and is suitable for automatic placement equipment. This resistor is commonly used in applications where a precise and stable resistance value is required in a small form factor.

You May Also Be Interested in

KOA Speer
RES 0.511 OHM 1% 1/3W 1206
Need more? Email Us
Panasonic
RES SMD 59K OHM 1% 1/2W 1210
Need more? Email Us
Susumu
RES 0.22 OHM 1% 1W 2512
Need more? Email Us
Bourns Inc.
RES SMD 210 OHM 1% 1/16W 0402
Need more? Email Us
Panasonic
RES 240K OHM 5% 3/4W 2010
Need more? Email Us
Bourns Inc.
RES SMD 470K OHM 1% 1/2W 1206
Need more? Email Us
Susumu
RES 0.008 OHM 1W 1206 WIDE
Need more? Email Us
Susumu
RES 0.05 OHM 1% 1W 3264
Need more? Email Us
CTS Resistor Products
RES 0.56 OHM 5% 1/4W 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10,000+ $0.0058 $58.0000
25,000+ $0.0046 $115.0000
37,500+ $0.0046 $172.5000
50,000+ $0.0046 $230.0000
62,500+ $0.0046 $287.5000
100,000+ $0.0035 $350.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 10000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess