EN
  • EN
  • DE

RC0805FR-0710K

Part No RC0805FR-0710K
Manufacturer Yageo
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835102-RC0805FR-0710K
Ultra Librarian 3D Model Ultra Librarian RC0805FR-0710K CAD Model

Description

The RC0805FR-0710K is a chip resistor manufactured by Yageo. As part of the RC series, it is a general-purpose thick film chip resistor used in a broad spectrum of electronic applications. This specific model features a resistance of 10 kilohms (10000 ohms) and a tight tolerance of 1%. The '0805' designation signifies the resistor's physical dimensions, compatible with surface mount technology (SMT) assembly.

Applications

  • Current limiting in LED drivers
  • Pull-up and pull-down resistors in digital circuits
  • Voltage dividers in analog signal conditioning
  • Feedback resistors in operational amplifiers
  • General circuit impedance matching

Features

  • Resistance Value: 10 kOhms
  • Tolerance: 1%
  • Power Rating: 1/8W (0.125W) at 70°C
  • Temperature Coefficient: ±100 ppm/°C
  • Package Size: 0805 (2.0mm x 1.25mm)
  • Surface Mount Device (SMD): Designed for automated assembly processes.

Benefits

  • Precise Resistance: 1% tolerance ensures accurate and predictable circuit behavior.
  • Versatile Use: Suitable for a wide range of electronic applications.
  • Compact Size: 0805 package minimizes board space requirements.
  • Reliable Performance: Thick film construction offers consistent operation.
  • Automated Assembly: Streamlines manufacturing with SMT compatibility.

Technical Specifications

The RC0805FR-0710K is an 0805-sized (2.0mm x 1.25mm) chip resistor with a resistance of 10 kOhms and a 1% tolerance. Its power rating is typically 1/8W (0.125W) at 70°C ambient temperature. The operating temperature ranges from -55°C to +155°C. The temperature coefficient of resistance (TCR) is ±100 ppm/°C. The resistor consists of a thick film resistive element deposited on an alumina substrate.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
16,670+ $0.0030 $50.0100
40,000+ $0.0025 $100.0000
62,500+ $0.0024 $150.0000
86,960+ $0.0023 $200.0080
113,640+ $0.0022 $250.0080
150,000+ $0.0020 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,670 pieces
MOQ: 16670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess