EN
  • EN
  • DE

RC0603FR-07107RL

Part No RC0603FR-07107RL
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Description RES SMD 107 OHM 1% 1/10W 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 19 Weeks
Features 107 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Manufacturer Yageo
Series RC_L
Package Reel - TR
Operating Temperature Range -55°C ~ 155°C
Package 0603 (1608 Metric)
Case / Package 0603
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number RC0603FR07107RL, 9C06031A1070FKPFT, 311-107HRCT, 311-107HRTR, 232270461071L, 311-107HRDKR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931630-RC0603FR-07107RL
Ultra Librarian 3D Model Ultra Librarian RC0603FR-07107RL CAD Model

Description

The RC0603FR-07107RL is a thick film chip resistor manufactured by Yageo. This resistor is designed for general-purpose applications in electronic circuits where a stable and reliable resistance value is required. The 0603 designation indicates its compact size, making it suitable for high-density circuit board designs.

Applications

  • Consumer electronics: Used in smartphones, tablets, digital cameras, and other portable devices.
  • Computer peripherals: Employed in devices such as keyboards, mice, and printers.
  • Telecommunications equipment: Utilized in modems, routers, and other networking devices.
  • Industrial control systems: Found in process controllers, motor drives, and power supplies.
  • Medical devices: Used in patient monitoring systems, diagnostic equipment, and therapeutic devices.

Features

  • Small Size (0603): Allows for compact and high-density circuit board designs.
  • Thick Film Construction: Offers stable and reliable resistance values.
  • Wide Resistance Range: Available in a variety of resistance values to meet different circuit requirements.
  • High Reliability: Designed for long-term stability and performance in various environments.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Space Savings: Small size allows for more components to be placed on a circuit board, reducing overall size and weight.
  • Stable Performance: Thick film construction ensures consistent and reliable resistance values over the operational lifespan.
  • Versatile Application: Suitable for a wide range of electronic circuits and applications due to its stable and reliable performance.
  • Long-Term Reliability: Designed to withstand harsh environmental conditions and provide continuous, dependable operation.
  • Environmentally Friendly: RoHS compliance ensures the product does not contain hazardous substances, contributing to environmental protection.

Additional Details

The RC0603FR-07107RL has a resistance value of 107 Ohms. The power rating is typically 1/10W (0.1W). The tolerance is 1%. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. The standard operating temperature range is -55°C to +155°C. The dimensions of the 0603 package are 0.6mm x 0.3mm. It is designed for reflow soldering processes. More details, including voltage rating and maximum operating temperature, can be found in the datasheet.

You May Also Be Interested in

Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
55,560+ $0.0009 $50.0040
125,000+ $0.0008 $100.0000
187,500+ $0.0008 $150.0000
285,715+ $0.0007 $200.0005
357,145+ $0.0007 $250.0015
500,000+ $0.0006 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,320 pieces
MOQ: 55560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess