EN
  • EN
  • DE

RC0402JR-1333RL

Part No RC0402JR-1333RL
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Description Res Thick Film 0402 33 Ohm 5% 1/16W ±100ppm/°C Molded SMD SMD Paper T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0402
Case Code (Imperial) 0402
Case / Package 1005
Composition Thick Film
Contact Plating Tin
Depth 500 µm
Height 350 µm
Lead Free Yes
Length 1 mm
Maximum Operating Temperature 155 °C
Military Standard Not
Min Operating Temperature -55 °C
Packaging Tape and Reel
Power Rating 62.5 mW
Radiation Hardening No
Resistance 33 Ω
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Termination SMD/SMT
Tolerance 5 %
Voltage Rating 50 V
Width 500 µm
Win Source Part Number 1087691-RC0402JR-1333RL
Categories Chip Resistor - Surface Mount
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RC0402JR-1333RL CAD Model

Description

The RC0402JR-1333RL is a thick film chip resistor manufactured by Yageo. This resistor is designed for general purpose applications in various electronic circuits, providing a stable and reliable resistance. It is commonly used for current limiting, voltage division, pull-up/pull-down resistor applications, and more.

Applications:

  • Current Limiting: Protects components from excessive current flow.
  • Voltage Division: Creates specific voltage levels within a circuit.
  • Pull-Up/Pull-Down Resistors: Establishes defined logic levels in digital systems.
  • Signal Termination: Minimizes signal reflections and improves signal integrity.
  • General Circuitry: Suitable for a broad range of electronic applications.

Features:

  • Thick Film Technology: Offers stable resistance values and high reliability.
  • Small 0402 Package: Ideal for compact electronic designs where space is limited.
  • ±5% Tolerance: Provides acceptable accuracy for most general-purpose applications.
  • Wide Operating Temperature Range: Suitable for various environmental conditions.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Reliable Performance: Consistent resistance values ensure stable circuit operation.
  • Space-Saving Design: Small size allows for dense component placement.
  • Cost-Effective: Provides a balance between performance and cost.
  • Versatile Usage: Suitable for a wide range of electronic applications.
  • Environmentally Friendly: Complies with RoHS regulations, reducing environmental impact.

Additional Details:

The RC0402JR-1333RL has a resistance value of 33 Ohms (33R) with a tolerance of ±5%. It is packaged in a 0402 surface mount package. The 'JR' in the part number denotes a standard tolerance resistor. These resistors are typically used in high-volume manufacturing due to their reliability and ease of placement. The power rating for a 0402 resistor is generally 1/16W. They offer a robust and cost-effective solution for standard resistor applications.

You May Also Be Interested in

Bourns Inc.
RES 0.75 OHM 5% 1/2W 1206
Need more? Email Us
Yageo
RES SMD 220 OHM 5% 1/16W 0402
Need more? Email Us
Susumu
RES 0.05 OHM 1% 1W 3264
Need more? Email Us
Bourns Inc.
RES SMD 1.5 OHM 1% 1/2W 1206
Need more? Email Us
KOA Speer
RES 0.511 OHM 1% 1/3W 1206
Need more? Email Us
Yageo
RES SMD 56.2 OHM 1% 1/16W 0402
Need more? Email Us
Panasonic
RES SMD 59K OHM 1% 1/2W 1210
Need more? Email Us
Bourns Inc.
RES SMD 5.6 OHM 5% 35W D2PAK
Need more? Email Us
Panasonic
RES SMD 59K OHM 1% 1/2W 1210
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess