EN
  • EN
  • DE

RC0402FR-074R7L

Part No RC0402FR-074R7L
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Description RES SMD 4.7 OHM 1% 1/16W 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 19 Weeks
Features 4.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Manufacturer Yageo
Series RC_L
Package Reel - TR
Operating Temperature Range -55°C ~ 155°C
Package 0402 (1005 Metric)
Case / Package 0402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number 311-4.70LRDKR, Q2446034, 9C04021A4R70FGPF3, RC0402FR074R7L, 232270674708L, 311-4.70LRCT, 311-4.70LRTR
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931596-RC0402FR-074R7L
Ultra Librarian 3D Model Ultra Librarian RC0402FR-074R7L CAD Model

Description

The RC0402FR-074R7L is a thick film chip resistor manufactured by Yageo. It is designed for general-purpose applications in electronic circuits, providing a stable and reliable resistance value. The 0402 designation refers to its compact size, making it suitable for high-density circuit board designs.

Applications

  • Consumer electronics: Used in smartphones, tablets, laptops, and other portable devices.
  • Industrial equipment: Employed in control systems, instrumentation, and power supplies.
  • Automotive electronics: Utilized in various automotive control units (ECUs) and sensor circuits.
  • Medical devices: Used in monitoring equipment, diagnostic tools, and other medical electronic systems.
  • LED lighting: Provides current limiting and voltage division in LED driver circuits.

Features

  • Small Size (0402): Allows for high-density circuit board designs.
  • Thick Film Construction: Provides stable and reliable resistance values.
  • Wide Resistance Range: Available in a variety of resistance values to suit different applications.
  • High Reliability: Designed for long-term stability and performance.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Space Savings: Small size allows for more components to be placed on a circuit board, reducing overall size.
  • Stable Performance: Thick film construction ensures consistent and reliable resistance values over time.
  • Versatile Application: Suitable for a wide range of electronic circuits and applications.
  • Long-Term Reliability: Designed to withstand harsh environments and provide long-lasting performance.
  • Environmentally Friendly: RoHS compliance ensures that the resistor does not contain hazardous substances.

Additional Details

The RC0402FR-074R7L has a resistance value of 4.7 Ohms. The power rating is typically 1/16W (0.0625W). It has a tolerance of 1%. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. The operating temperature range is usually -55°C to +155°C. The 0402 package has dimensions of 0.4mm x 0.2mm. The resistor is suitable for reflow soldering processes. Detailed specifications, including the voltage rating and maximum operating temperature, can be found in the device's datasheet.

You May Also Be Interested in

Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2910 $50.9250
420+ $0.2388 $100.2960
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,160+ $0.2164 $251.0240
1,550+ $0.1940 $300.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,963 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess