EN
  • EN
  • DE

PBY321611T-121Y-N

Part No PBY321611T-121Y-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 268640-PBY321611T-121Y-N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBY321611T-121Y-N CAD Model

Description

The PBY321611T-121Y-N is a high-frequency multilayer chip inductor manufactured by Yageo. It is designed for use in a variety of electronic circuits, offering excellent performance in impedance matching, resonance circuits, and filtering applications. This inductor boasts a compact size, making it suitable for densely populated circuit boards where space is at a premium.

Applications

  • Mobile Communication Devices: Used for impedance matching and filtering in RF circuits.
  • Wireless LAN: Employed in WLAN devices for signal conditioning and noise reduction.
  • Bluetooth Modules: Integrated in Bluetooth modules for filtering and impedance matching to optimize signal transmission.
  • RF Transceivers: Utilized in RF transceivers for impedance matching to ensure efficient power transfer.
  • High-Frequency Circuits: Suitable for use in various high-frequency applications requiring stable inductance.

Features

  • Compact Size: Its small form factor allows for high-density mounting on circuit boards.
  • High Self-Resonant Frequency: Offers a high self-resonant frequency, ensuring stable performance at high frequencies.
  • Excellent Q Factor: Delivers a high Q factor, contributing to minimal signal loss and efficient performance.
  • Tight Tolerance: Provides a tight tolerance on inductance, ensuring consistent performance across different units.
  • RoHS Compliant: Manufactured in compliance with RoHS standards, making it environmentally friendly.

Benefits

  • Improved Signal Quality: Provides effective filtering and impedance matching, improving signal quality in RF circuits.
  • Reduced Signal Loss: The high Q factor minimizes signal loss, leading to better overall circuit efficiency.
  • Stable Performance: Offers stable inductance over a wide frequency range, ensuring reliable performance.
  • Space Saving: Its small size allows for high-density mounting, saving valuable space on the circuit board.
  • Environmental Compliance: RoHS compliance ensures that it meets environmental standards.

Additional Details

The PBY321611T-121Y-N features a 12nH inductance value. This inductor is designed for reflow soldering and is suitable for automated assembly processes. It is constructed using ceramic materials, providing excellent stability and reliability. The 'N' suffix likely indicates a specific packaging or tolerance characteristic, which may need further investigation based on the specific datasheet.

You May Also Be Interested in

Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $0.2615

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,320+ $0.0379 $50.0280
3,220+ $0.0311 $100.1420
4,985+ $0.0301 $150.0485
6,850+ $0.0292 $200.0200
8,870+ $0.0282 $250.1340
11,860+ $0.0253 $300.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 1320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess