The PBY201209T-320Y-S is a high-frequency multilayer chip inductor manufactured by Yageo. It is designed for applications requiring a small form factor and high performance, such as RF circuits, mobile communication devices and wireless LAN. It provides excellent filtering, impedance matching and tuning capabilities.
Applications
- RF circuits
- Wireless communication devices
- Mobile phones
- Bluetooth devices
- GPS modules
- High-frequency filtering circuits
- Matching networks
Features
- Small size: 2.0 x 1.2 x 0.9 mm
- High self-resonant frequency
- Excellent Q factor
- High current handling capability
- Multilayer construction for reliable performance
- Surface mount device (SMD)
Benefits
- Effective noise filtering: The inductor effectively blocks unwanted high-frequency noise, improving the signal quality in sensitive electronic circuits.
- Improved impedance matching: Enables optimal signal transfer between different circuit stages, minimizing signal reflections and losses.
- Enhanced energy storage: Can store energy in its magnetic field, providing a stable power source for short durations.
- Compact design: Allows for integration into small form factor devices without compromising performance.
- Reliable operation: The multilayer construction ensures stable inductance and high reliability under various operating conditions.
- Easy to use: Surface mount design allows for automated assembly and soldering, reducing manufacturing costs.
Specifications
The PBY201209T-320Y-S has an inductance value of 32nH. It is designed for high-frequency applications and offers a high Q factor. The operating temperature ranges from -55°C to +125°C. The packaging is tape and reel, which makes it suitable for automated assembly processes. This component meets RoHS compliance standards.