EN
  • EN
  • DE

PBY160808T-600Y-N

Part No PBY160808T-600Y-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 268620-PBY160808T-600Y-N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBY160808T-600Y-N CAD Model

Description

The PBY160808T-600Y-N is a multilayer chip inductor manufactured by Yageo, designed for a range of high-frequency applications requiring a combination of compact size and reliable performance. This inductor is frequently used in wireless communication systems, mobile devices, and other RF circuits where impedance matching and filtering are critical.

Applications:

  • Mobile Phones: Used in RF front-end circuits for impedance matching, filtering, and tuning of RF signals.
  • Wireless LAN (WLAN) Devices: Employed in WLAN modules to enhance signal quality and extend range.
  • Bluetooth Modules: Utilized in Bluetooth devices for impedance matching and noise filtering.
  • RF Transceivers: Incorporated in RF transceivers for impedance matching and signal tuning.
  • GPS Receivers: Used in GPS receivers to optimize signal reception and reduce noise.

Features:

  • Compact Size: Features a small 1608 (0603) package size, making it ideal for space-constrained applications.
  • Inductance Value: Offers an inductance of 60nH, tailored for specific RF applications.
  • High Q Factor: Provides a high Q factor, ensuring efficient energy storage and minimal signal loss.
  • Tight Tolerance: Delivers a tight inductance tolerance for consistent performance.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Improved Signal Quality: Enhances signal quality by providing effective impedance matching and filtering.
  • Reduced Power Loss: Minimizes power loss due to its high Q factor, optimizing energy efficiency.
  • Space Efficiency: Its small size allows for compact and integrated designs.
  • Reliable Performance: Ensures consistent and reliable performance across various operating conditions.
  • Environmentally Friendly: RoHS compliance makes it an environmentally responsible choice.

Specifications:

The PBY160808T-600Y-N multilayer chip inductor features the following specifications:

  • Case Size: 1608 (0603)
  • Inductance: 60nH
  • Tolerance: ±5%
  • Self-Resonant Frequency (SRF): Consult the datasheet for specific SRF values.
  • DC Resistance (DCR): Low DCR for minimal power dissipation.
  • Operating Temperature Range: Typically -55°C to +125°C.

Designed for surface mount technology (SMT) assembly, it is well-suited for automated manufacturing processes. Refer to the official datasheet for comprehensive specifications and recommended soldering profiles.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9,620+ $0.0052 $50.0240
23,260+ $0.0043 $100.0180
36,590+ $0.0041 $150.0190
50,000+ $0.0040 $200.0000
64,105+ $0.0039 $250.0095
85,715+ $0.0035 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 9620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess