EN
  • EN
  • DE

PBY160808T-500Y-N

Part No PBY160808T-500Y-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 268619-PBY160808T-500Y-N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBY160808T-500Y-N CAD Model

Description

The PBY160808T-500Y-N is a multilayer chip inductor manufactured by Yageo, designed for high-frequency applications where compact size and reliable performance are critical. This inductor is commonly used in wireless communication systems, mobile devices, and other RF circuits where impedance matching and filtering are essential components.

Applications:

  • Mobile Phones: Used in RF circuits for impedance matching, filtering, and signal tuning.
  • Wireless LAN (WLAN) Devices: Employed in WLAN modules to enhance signal quality and extend range.
  • Bluetooth Modules: Utilized in Bluetooth devices for impedance matching and noise filtering.
  • RF Transceivers: Integrated in RF transceivers for impedance matching and signal tuning.
  • GPS Receivers: Used in GPS receivers to optimize signal reception and reduce noise.

Features:

  • Compact Size: Features a small 1608 (0603) package size, making it ideal for space-constrained applications.
  • Inductance Value: Offers an inductance of 50nH, tailored for specific RF applications.
  • High Q Factor: Provides a high Q factor, ensuring efficient energy storage and minimal signal loss.
  • Tight Tolerance: Delivers a tight inductance tolerance for consistent performance.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Improved Signal Quality: Enhances signal quality by providing effective impedance matching and filtering.
  • Reduced Power Loss: Minimizes power loss due to its high Q factor, optimizing energy efficiency.
  • Space Efficiency: Its small size allows for compact and integrated designs.
  • Reliable Performance: Ensures consistent and reliable performance across various operating conditions.
  • Environmentally Friendly: RoHS compliance makes it an environmentally responsible choice.

Specifications:

The PBY160808T-500Y-N multilayer chip inductor features the following specifications:

  • Case Size: 1608 (0603)
  • Inductance: 50nH
  • Tolerance: ±5%
  • Self-Resonant Frequency (SRF): Consult the datasheet for specific SRF values.
  • DC Resistance (DCR): Low DCR for minimal power dissipation.
  • Operating Temperature Range: Typically -55°C to +125°C.

Designed for surface mount technology (SMT) assembly, it is well-suited for automated manufacturing processes. Refer to the official datasheet for comprehensive specifications and recommended soldering profiles.

You May Also Be Interested in

NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10,000+ $0.0050 $50.0000
24,395+ $0.0041 $100.0195
37,500+ $0.0040 $150.0000
51,285+ $0.0039 $200.0115
65,790+ $0.0038 $250.0020
88,240+ $0.0034 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,590 pieces
MOQ: 10000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess