EN
  • EN
  • DE

PBY160808T-331Y-N

Part No PBY160808T-331Y-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 268618-PBY160808T-331Y-N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBY160808T-331Y-N CAD Model

Description

The PBY160808T-331Y-N is a multilayer chip inductor manufactured by Yageo, designed for various high-frequency applications. This inductor is characterized by its compact size and reliable performance, making it suitable for use in a range of electronic devices. It's often employed in RF circuits for impedance matching, filtering, and signal tuning, especially in space-constrained environments.

Applications:

  • Mobile Phones: Used in RF front-end circuits for impedance matching, filtering, and signal conditioning.
  • Wireless LAN (WLAN) Devices: Found in WLAN modules to enhance signal quality and range.
  • Bluetooth Devices: Incorporated into Bluetooth modules for impedance matching and noise filtering.
  • Radio Frequency Identification (RFID) Readers: Utilized in RFID readers for signal conditioning and tuning.
  • Global Positioning System (GPS) Receivers: Used in GPS receivers for optimizing signal reception and reducing noise.

Features:

  • Compact Size: Features a small 1608 (0603) package size, making it ideal for miniaturized electronic devices.
  • Inductance Value: Offers an inductance value of 330nH, tailored for specific RF applications.
  • High Q Factor: Boasts a high Q factor, ensuring efficient energy storage and minimal signal loss.
  • Tight Tolerance: Provides a tight inductance tolerance for consistent and reliable performance.
  • RoHS Compliance: Adheres to RoHS standards, ensuring it is environmentally friendly.

Benefits:

  • Improved Signal Integrity: Enhances signal integrity in RF circuits, leading to improved overall performance.
  • Reduced Power Loss: Minimizes power loss due to its high Q factor, optimizing energy efficiency.
  • Space Efficiency: Saves space in compact designs, allowing for smaller and more integrated products.
  • Consistent Performance: Delivers consistent performance across a range of operating conditions.
  • Environmentally Sound: RoHS compliance makes it an environmentally responsible choice.

Specifications:

The PBY160808T-331Y-N multilayer chip inductor has the following specifications:

  • Case Size: 1608 (0603)
  • Inductance: 330nH
  • Tolerance: ±5%
  • Self-Resonant Frequency (SRF): Check the datasheet for specific SRF values.
  • DC Resistance (DCR): Low DCR for minimal power dissipation.
  • Operating Temperature Range: Typically -55°C to +125°C.

Designed for surface mount technology (SMT) assembly, this inductor is suitable for automated manufacturing processes. For comprehensive specifications and recommended soldering profiles, refer to the official datasheet.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess