EN
  • EN
  • DE

CC1206KRX7R9BB102

Part No CC1206KRX7R9BB102
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 1000PF 50V X7R 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 19 Weeks
Features ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Manufacturer Yageo
Series CC
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 1206 (3216 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 223858115623, 311-1170-1, Q3480037C, 311-1170-6, 12062R102K9B20D, 311-1170-2
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914952-CC1206KRX7R9BB102
Ultra Librarian 3D Model Ultra Librarian CC1206KRX7R9BB102 CAD Model

Description

The CC1206KRX7R9BB102 is a ceramic capacitor manufactured by Yageo. It is a surface mount capacitor, designed for a wide variety of applications requiring stable and reliable capacitance. This capacitor is part of Yageo's CC series, known for their high quality and performance.

Applications:

  • General-purpose applications in electronic circuits
  • Bypass and decoupling circuits
  • Filtering in power supplies
  • Consumer electronics
  • Industrial equipment
  • Telecommunications equipment

Features:

  • Case Size: 1206 (3.2mm x 1.6mm)
  • Capacitance: 1000 pF (102)
  • Voltage Rating: 50V
  • Dielectric Material: X7R
  • Tolerance: 10%
  • Termination: Standard Sn termination
  • RoHS Compliant: Yes
  • High reliability and stability

Benefits:

  • Stable Performance: X7R dielectric provides stable capacitance over a wide temperature range.
  • Reliable Operation: High-quality materials and construction ensure long-term reliability.
  • Compact Size: 1206 package allows for high-density mounting on PCBs.
  • Versatile Application: Suitable for various applications due to its capacitance value and voltage rating.
  • RoHS Compliance: Environmentally friendly due to the absence of hazardous substances.
  • Cost-Effective: Offers a good balance of performance and price.

Additional Details:

The X7R dielectric means the capacitor maintains its capacitance relatively well over a temperature range of -55°C to +125°C, with a maximum capacitance change of ±15%. The 1206 case size is a common and versatile size for surface mount components, providing a good balance between size and ease of handling. The capacitor's standard Sn termination ensures good solderability. This capacitor is commonly used in applications where stable and reliable capacitance is required, such as in decoupling circuits for integrated circuits, filtering in power supplies, and general-purpose applications in electronic devices.

You May Also Be Interested in

Taiyo Yuden
CAP CER 1UF 50V X5R 0805
Lowest to $0.0177
Vishay
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Need more? Email Us
AVX Corp/Kyocera Corp
1 µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Need more? Email Us
TDK Corporation
22 µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us
TDK Corporation
0.1 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Lowest to $0.2241
AVX Corp/Kyocera Corp
Ceramic Capacitor
Need more? Email Us
Kemet
1000 pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
2200 pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1,955+ $0.0256 $50.0480
4,765+ $0.0210 $100.0650
7,355+ $0.0204 $150.0420
10,155+ $0.0197 $200.0535
13,090+ $0.0191 $250.0190
17,545+ $0.0171 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 173,395 pieces
MOQ: 1955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess