EN
  • EN
  • DE

CC0805KRX7R0BB471

Part No CC0805KRX7R0BB471
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 470PF 100V X7R 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 23 Weeks
Features 470 pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Manufacturer Yageo
Series CC
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0805 (2012 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 08052R471K0B20D, 311-1891-2, 311-1891-1, 311-1891-6, 223860015618
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914912-CC0805KRX7R0BB471
Ultra Librarian 3D Model Ultra Librarian CC0805KRX7R0BB471 CAD Model

Description

The CC0805KRX7R0BB471 is a ceramic capacitor manufactured by Yageo. It is a passive electronic component that stores energy in an electric field, and is commonly used in various electronic circuits for filtering, decoupling, and timing applications. This capacitor is designed for surface mount technology (SMT) and comes in a standard 0805 package size.

Applications

  • Power supply decoupling
  • Signal filtering
  • Bypass applications
  • Timing circuits
  • Consumer electronics
  • Industrial equipment

Features

  • High capacitance value: 470pF
  • Voltage rating: 50V
  • Dielectric material: X7R
  • Case size: 0805 (2.0mm x 1.25mm)
  • Surface mount technology (SMT)
  • RoHS compliant

Benefits

  • Provides stable capacitance over temperature variations due to X7R dielectric.
  • Effective decoupling by reducing voltage ripples in power supplies.
  • Compact size for high-density circuit board designs.
  • Reliable performance in a wide range of applications.
  • Reduces electromagnetic interference (EMI) through effective filtering.

Additional Details

The X7R dielectric offers a good balance between capacitance stability, temperature characteristics, and cost. The CC0805KRX7R0BB471 capacitor is well-suited for general-purpose applications where precise capacitance values are not critical. It is commonly used in decoupling circuits to minimize voltage fluctuations and noise. The 0805 package size allows for automated assembly and is compatible with standard SMT processes.

Technical Specifications:

  • Capacitance: 470 pF
  • Capacitance Tolerance: ±10%
  • Voltage Rating: 50 V
  • Temperature Coefficient: X7R
  • Operating Temperature Range: -55°C to +125°C
  • Termination Type: SMT
  • Case Code: 0805

You May Also Be Interested in

TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4,070+ $0.0123 $50.0610
9,905+ $0.0101 $100.0405
15,310+ $0.0098 $150.0380
21,055+ $0.0095 $200.0225
27,175+ $0.0092 $250.0100
36,590+ $0.0082 $300.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,920 pieces
MOQ: 4070 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess