EN
  • EN
  • DE

CC0805JRX7R9BB333

Part No CC0805JRX7R9BB333
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 0.033UF 50V X7R 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 19 Weeks
Features 0.033 µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Manufacturer Yageo
Series CC
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0805 (2012 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number CC0805JRX7R9BB333-ND, 311-3550-6, 311-3550-2, 311-3550-1, 223858015543, 08052R333J9B20D
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914891-CC0805JRX7R9BB333
Ultra Librarian 3D Model Ultra Librarian CC0805JRX7R9BB333 CAD Model

Description

The CC0805JRX7R9BB333 is a ceramic capacitor manufactured by Yageo. This capacitor is designed for general-purpose applications in electronic circuits, providing stable capacitance over a wide range of operating conditions.

Applications

  • General-purpose decoupling
  • Bypass applications
  • Filtering in power supplies
  • Signal conditioning circuits
  • Consumer electronics (smartphones, tablets)
  • Industrial equipment
  • Automotive electronics

Features

  • High capacitance stability
  • Small size (0805 package)
  • X7R dielectric material
  • RoHS compliant
  • Lead-free termination
  • High reliability

Benefits

  • Provides effective decoupling, reducing noise and voltage ripple in electronic circuits.
  • Offers stable performance over temperature variations due to the X7R dielectric.
  • Saves board space due to its compact 0805 package size.
  • Complies with environmental regulations, ensuring safe and responsible use.
  • Ensures reliable operation in various electronic devices and systems.
  • Helps to improve the overall performance and stability of electronic circuits.

Technical Specifications

The CC0805JRX7R9BB333 features a capacitance of 33nF (333 marking code), a voltage rating of 50V, and an X7R dielectric. The X7R dielectric ensures that the capacitance changes by no more than ±15% over the operating temperature range of -55°C to +125°C. The capacitor has a standard 0805 package size (2.0mm x 1.25mm). It is designed for surface mount technology (SMT) assembly, which allows for efficient and automated manufacturing processes.

This capacitor is commonly used in decoupling applications to filter out high-frequency noise and voltage spikes, thereby improving the stability and reliability of electronic circuits. It can also be used in timing circuits, filtering circuits, and other general-purpose applications. The RoHS compliance ensures that the capacitor does not contain any hazardous substances, making it safe for use in a wide range of electronic devices and systems.

You May Also Be Interested in

Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2,995+ $0.0167 $50.0165
7,300+ $0.0137 $100.0100
11,280+ $0.0133 $150.0240
15,625+ $0.0128 $200.0000
20,165+ $0.0124 $250.0460
27,030+ $0.0111 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,200 pieces
MOQ: 2995 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess