EN
  • EN
  • DE

CC0805JPX7R9BB104

Part No CC0805JPX7R9BB104
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 0.1UF 50V X7R 0805 / 0.1 µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Manufacturer Yageo
Packaging Reel - TR
Capacitance 0.1 µF
Tolerance ±5%
Voltage - Rated 50V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Case / Package 0805 (2012 Metric)
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Thickness (Max) 0.037" (0.95mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 13-CC0805JPX7R9BB104DKR,13-CC0805JPX7R9BB104CT,13-CC0805JPX7R9BB104TR
Standard Package 15,000
Win Source Part Number 1331450-CC0805JPX7R9BB104
Ultra Librarian 3D Model Ultra Librarian CC0805JPX7R9BB104 CAD Model

Description

The CC0805JPX7R9BB104 is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. This capacitor features a 0805 case size and utilizes an X7R dielectric material, which provides a balance between stability and volumetric efficiency. It is commonly used in various applications where moderate capacitance stability is required.

Applications

  • Bypass Capacitors: Used to bypass noise and ripple in power supply circuits.
  • Decoupling Capacitors: Employed to decouple ICs and other components from power supply noise.
  • Filtering Circuits: Applied in filtering circuits to remove unwanted frequencies.
  • General-Purpose Circuits: Utilized in various general-purpose electronic circuits.
  • Energy Storage: Suitable for simple energy storage.

Features

  • X7R Dielectric: Offers reasonable capacitance stability over temperature.
  • 0805 Case Size: Standard size for surface mount applications.
  • Multilayer Construction: Provides high capacitance in a small volume.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
  • Surface Mount Technology (SMT): Designed for automated assembly.
  • High Reliability: Ensures long-term performance and stability.

Benefits

  • Compact Size: Small size allows for compact circuit designs.
  • Stable Performance: X7R dielectric provides reliable operation over a moderate temperature range.
  • Easy Assembly: SMT design facilitates automated assembly processes.
  • Environmentally Friendly: RoHS compliance reduces environmental impact.
  • Versatile Application: Suitable for a wide range of electronic applications.

Additional Details

The CC0805JPX7R9BB104 has a capacitance of 0.1µF (microfarads). It has a rated voltage typically between 16V to 50V, depending on the manufacturer's exact specifications. The operating temperature range is typically -55°C to +125°C. The X7R dielectric ensures that the capacitance changes by no more than ±15% over this temperature range. This capacitor is often used in consumer electronics, industrial equipment, and automotive applications where a combination of size, stability, and cost-effectiveness is required. It is available in tape and reel packaging for automated placement. Proper soldering techniques and handling procedures are crucial for reliable performance.

You May Also Be Interested in

TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess