EN
  • EN
  • DE

C0603KRX7R6BB224

Part No C0603KRX7R6BB224
Manufacturer Yageo
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820010-C0603KRX7R6BB224
Ultra Librarian 3D Model Ultra Librarian C0603KRX7R6BB224 CAD Model

Description

The C0603KRX7R6BB224 is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. It belongs to the general-purpose series of capacitors and is designed for various electronic applications requiring stable and reliable capacitance.

Applications

  • Bypass Capacitors: Used to filter noise and provide a stable voltage supply in electronic circuits.
  • Decoupling Capacitors: Placed near integrated circuits to provide local energy storage and reduce voltage fluctuations.
  • Filtering: Utilized in filtering circuits to remove unwanted frequencies from a signal.
  • Timing Circuits: Found in timing circuits to control the timing of events.
  • Consumer Electronics: Used in a wide range of consumer electronics, including smartphones, tablets, and laptops.
  • Industrial Equipment: Employed in industrial equipment for power supply filtering and signal conditioning.

Features

  • Capacitance: 0.22µF (Microfarads).
  • Voltage Rating: 50V (Volts).
  • Case Size: 0603 (EIA 0603, or 1608 metric). This indicates the physical dimensions of the capacitor: 0.06 inches long and 0.03 inches wide.
  • Dielectric Material: X7R. X7R indicates a temperature-stable ceramic dielectric, providing stable performance over a wide temperature range (-55°C to +125°C).
  • Tolerance: 10%. This means the actual capacitance value can vary by ±10% from the nominal 0.22µF.
  • RoHS Compliant: This ensures the capacitor meets Restriction of Hazardous Substances directives, meaning it doesn't contain harmful substances like lead or mercury.
  • SMD (Surface Mount Device): Designed for surface mount technology, allowing for automated assembly on printed circuit boards.

Benefits

  • Stable Performance: The X7R dielectric ensures stable capacitance over a broad temperature range, making it suitable for demanding applications.
  • Reliability: Ceramic capacitors are known for their high reliability and long lifespan.
  • Compact Size: The small 0603 case size allows for high-density circuit designs, saving valuable board space.
  • Cost-Effective: Ceramic capacitors are generally cost-effective, making them suitable for mass production.
  • Easy to Assemble: The SMD design allows for automated assembly, reducing manufacturing costs and improving production efficiency.

Additional Details

The C0603KRX7R6BB224 capacitor is typically used in applications where a stable and reliable 0.22µF capacitance is required. Its X7R dielectric makes it less sensitive to temperature variations compared to other dielectric types. It is suitable for reflow soldering processes commonly used in PCB assembly. The part is packaged in tape and reel for automated pick-and-place assembly.

Specifics:

Manufacturer: Yageo

Capacitance: 0.22uF

Voltage: 50V

Tolerance: 10%

Case Size: 0603 (1608 Metric)

Temperature Coefficient: X7R

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Comet America, LP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2322 $58.0500
610+ $0.1906 $116.2660
940+ $0.1848 $173.7120
1,295+ $0.1790 $231.8050
1,670+ $0.1733 $289.4110
2,240+ $0.1548 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess