The C0603KPX7R9BB102 is a multilayer ceramic capacitor (MLCC) from Yageo. This capacitor is designed for general-purpose applications requiring stable and reliable performance. The X7R dielectric provides a good balance of capacitance stability over temperature and voltage variations.
Applications
- Bypass capacitors in digital circuits
- Decoupling capacitors in power supplies
- Filtering in analog circuits
- Smoothing capacitors in DC-DC converters
- General applications in electronic devices
Features
- Small size (0603 case size) for high-density mounting
- X7R dielectric for stable capacitance over temperature (-55°C to +125°C)
- 1000 pF (1 nF) capacitance
- Voltage rating of 50V
- RoHS compliant
- Excellent aging characteristics
Benefits
- Provides effective decoupling and bypass functionality, minimizing noise and enhancing circuit performance.
- Stable capacitance across a wide temperature range ensures consistent performance in various operating conditions.
- Compact size enables high-density board layouts, saving space and reducing overall system size.
- Reduces electromagnetic interference (EMI) and improves signal integrity.
- Long-term reliability because of excellent aging characteristics.
Additional Details
The C0603KPX7R9BB102 capacitor has a capacitance tolerance of ±10%. The termination is typically nickel barrier with a solder plating, ensuring excellent solderability and resistance to solder leaching. This component is designed for surface mount technology (SMT) assembly and is compatible with reflow soldering processes. The X7R dielectric provides a good compromise between size, stability, and cost, making it a popular choice for general-purpose applications. This capacitor is suitable for a wide range of electronic devices and circuits where a small, reliable, and stable capacitor is required. The 50V voltage rating is suitable for many common electronic circuits.
Follow proper handling and storage procedures to maintain optimal performance and reliability. Protect from excessive moisture and temperature extremes during storage.