EN
  • EN
  • DE

BK16-500-SZ

Part No BK16-500-SZ
Manufacturer Yageo
Catalog PTC Resettable Fuses
Description PPTC,SQUARE 10.7MM, 16V 5A / Polymeric PTC Resettable Fuse 16V 5 A Ih Through Hole Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - PTC Resettable Fuses
Mfr YAGEO
Series BK16
Package Bulk
Product Status Active
Type Polymeric
Voltage - Max 16V
Current - Hold (Ih) (Max) 5 A
Current - Trip (It) 10 A
Current - Max 100 A
Time to Trip 2 s
Resistance - Initial (Ri) (Min) 14 mOhms
Resistance - Post Trip (R1) (Max) 30 mOhms
Temperature Range - Operating -40°C ~ 85°C
Ratings -
Mounting Type Through Hole
Package / Case Radial, Disc
Size / Dimension 0.421" L x 0.122" W (10.70mm x 3.10mm)
Height - Seated (Max) 0.772" (19.60mm)
Thickness (Max) -
Lead Spacing 0.201" (5.10mm)
Approval Agency UL
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1361680-BK16-500-SZ
Ultra Librarian 3D Model Ultra Librarian BK16-500-SZ CAD Model

Description

The BK16-500-SZ is a polymeric PTC resettable fuse designed for circuit protection.

  • Series: BK16
  • Manufacturer: YAGEO
  • Maximum Current Rating: 100 A
  • Maximum Voltage Rating: 16V
  • Resistance (Initial): 14 mOhms
  • Resistance (Post Trip): 30 mOhms
  • Time to Trip: 2 seconds
  • Mounting Type: Through-Hole
  • Package: Radial, Disc
  • Lead Spacing: 0.201" (5.10mm)
  • Dimensions: 0.421" L x 0.122" W (10.70mm x 3.10mm)
  • Height (Seated): 0.772" (19.60mm)
  • Approval: UL

You May Also Be Interested in

Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE
Lowest to $5.1557
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Amphenol Advanced Sensors
PTC RESET FUSE 265V 234MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Bel Fuse Inc.
PTC RESET FUSE 15V 100MA 0805
Lowest to $0.2529
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess