EN
  • EN
  • DE

BK12015002-H

Part No BK12015002-H
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 3000V 1.5KA 2 POLE TH / Gas Discharge Tube 3000 V 1500A (1.5kA) ±20% 2 Pole Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series BK1-H
Package Box
Product Status Active
Voltage - DC Spark Over (Nom) 3000 V
Impulse Discharge Current (8/20µs) 1500A (1.5kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Through Hole
Package / Case Axial Cylinder
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361479-BK12015002-H
Ultra Librarian 3D Model Ultra Librarian BK12015002-H CAD Model

Description

The YAGEO BK1-H Gas Discharge Tube Arrester is a circuit protection component used in applications where protection against voltage surges is required.

  • Voltage Spark Over: 3000V
  • Impulse Discharge Current: 1500A (1.5kA)
  • Mounting Type: Through Hole
  • Package Type: Box
  • Tolerance: ±20%
  • ECCN: EAR99
  • Number of Poles: 2
  • Fail Short: No
  • Product Status: Active

You May Also Be Interested in

Bourns Inc.
GDT 1000V 1.5KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 500V 10KA 3 POLE
Need more? Email Us
Bourns Inc.
GDT 2000V 3KA 2 POLE SMD
Need more? Email Us
Bourns Inc.
GDT 75V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 90V 10KA 3 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 90V 5KA 2 POLE
Need more? Email Us
Bourns Inc.
GDT 800V 20KA 2 POLE
Need more? Email Us
EPCOS (TDK)
GDT 230V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 150V 5KA 2 POLE THROUGH HOLE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess