EN
  • EN
  • DE

AF164-FR-074K7L

Part No AF164-FR-074K7L
Manufacturer Yageo
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 4.7K OHM 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Resistor Networks, Arrays
Mfr YAGEO
Series AF164
Package Tape & Reel
Product Status Active
Circuit Type Isolated
Resistance (Ohms) 4.7k
Tolerance ±1%
Number of Resistors 4
Resistor Matching Ratio -
Resistor-Ratio-Drift -
Number of Pins 8
Power Per Element 62.5mW
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Applications DDRAM, SDRAM
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric), Convex, Long Side Terminals
Supplier Device Package -
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.028" (0.70mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Win Source Part Number 1374129-AF164-FR-074K7L
Ultra Librarian 3D Model Ultra Librarian AF164-FR-074K7L CAD Model

Description

The YAGEO 1374129-AF164-FR-074K7L is a resistor network/array with a total resistance of 4.7k Ohms.

  • Mounting Type: Surface Mount
  • Package: 1206 (3216 Metric) with convex, long side terminals
  • Product Status: Active
  • Applications: DDRAM and SDRAM
  • Tolerance: ±1%
  • Temperature Coefficient: ±200ppm/°C
  • Number of Resistors: 4
  • Power Rating: 62.5mW per element
  • Circuitry: Isolated

You May Also Be Interested in

Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
Panasonic
RES ARRAY 4 RES 1.8 OHM 1206
Need more? Email Us
Vishay
NOMC 16P ISO 100K 1%ABS 0.5%RATI
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 390 OHM 1206
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 10K OHM 1506
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 22 OHM 2506
Need more? Email Us
Panasonic
RES ARRAY 4 RES 1.5 OHM 0804
Need more? Email Us
Yageo
RES ARRAY 4 RES ZERO OHM 1206
Lowest to $0.0097
Bourns Inc.
RES ARRAY 4 RES 68 OHM 0804
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,640+ $0.0353 $57.8920
3,985+ $0.0290 $115.5650
6,175+ $0.0281 $173.5175
8,515+ $0.0272 $231.6080
11,015+ $0.0263 $289.6945
14,710+ $0.0236 $347.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,655 pieces
MOQ: 1640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess