EN
  • EN
  • DE

AC0201KRX7R7BB103

Part No AC0201KRX7R7BB103
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 10000PF 16V X7R 0201 / 10000 pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Ceramic Capacitors
Mfr YAGEO
Series AC
Package Tape & Reel
Product Status Active
Capacitance 10000 pF
Tolerance ±10%
Voltage - Rated 16V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Features -
Ratings AEC-Q200
Applications Automotive
Failure Rate -
Mounting Type Surface Mount, MLCC
Package / Case 0201 (0603 Metric)
Size / Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max) -
Thickness (Max) 0.013" (0.33mm)
Lead Spacing -
Lead Style -
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 1359056-AC0201KRX7R7BB103
Ultra Librarian 3D Model Ultra Librarian AC0201KRX7R7BB103 CAD Model

Description

The 1359056-AC0201KRX7R7BB103 is a ceramic capacitor from YAGEO's AC series.

  • Capacitor Type: Ceramic
  • Series: AC
  • Mounting Type: Surface Mount, MLCC
  • Capacitance: 10000 pF
  • Voltage Rating: 16V
  • Application: Automotive
  • Temperature Range: -55°C to 125°C
  • Size: 0.024" L x 0.012" W (0.60mm x 0.30mm)
  • Thickness: 0.013" (0.33mm)
  • AEC-Q200: Yes
  • Tolerance: ±10%
  • Packaging: Tape and Reel
  • Status: Active
  • Temperature Coefficient: X7R

You May Also Be Interested in

Kemet
0.15 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
NIC-Components Corp.
22 pF ±5% 50V Ceramic Capacitor NP0 0603 (1608 Metric)
Need more? Email Us
Kemet
1 µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
5100 pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
Kemet
5.6 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
Kemet
1 µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)
Need more? Email Us
Taiyo Yuden
10 µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us
Kemet
0.1 µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Lowest to $0.2241

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18,520+ $0.0027 $50.0040
45,455+ $0.0022 $100.0010
68,185+ $0.0022 $150.0070
95,240+ $0.0021 $200.0040
125,000+ $0.0020 $250.0000
166,670+ $0.0018 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 18520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess