EN
  • EN
  • DE

M393A4K40BB2-CTD6Y

Part No M393A4K40BB2-CTD6Y
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2666V 4Gx72 ECC Reg/RDIMM 2Rx4 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946565-M393A4K40BB2-CTD6Y
Series *
Ultra Librarian 3D Model Ultra Librarian M393A4K40BB2-CTD6Y CAD Model

Description

The Samsung M393A4K40BB2-CTD6Y is a 32GB DDR4-2666MHz Registered DIMM (RDIMM) designed for use in servers and workstations. It offers a balance of capacity, speed, and reliability for a variety of enterprise applications.

Applications:

  • Servers
  • Workstations
  • Data Centers
  • Cloud Computing
  • Virtualization

Features:

  • 32GB Capacity
  • DDR4 Technology
  • 2666MHz Clock Speed
  • RDIMM Form Factor (288-pin)
  • Registered Memory
  • ECC (Error Correcting Code)
  • 1.2V Low Voltage Operation

Benefits:

  • High Capacity: 32GB provides sufficient memory for many server and workstation workloads.
  • Improved Performance: DDR4 technology offers faster data transfer rates compared to DDR3.
  • Enhanced Reliability: ECC memory detects and corrects single-bit errors, helping to prevent data corruption and system crashes.
  • Increased Stability: Registered memory improves signal integrity and stability, especially in systems with multiple memory modules.
  • Lower Power Consumption: 1.2V operation reduces power consumption and heat generation.

Additional Details:

The Samsung M393A4K40BB2-CTD6Y is constructed using high-quality Samsung DRAM components and is rigorously tested to ensure reliable operation. The RDIMM design is intended to improve signal integrity, enabling robust performance in server and workstation environments where stability is critical. The part utilizes a x4 based component organization and conforms to JEDEC standards. It is designed for enterprise environments needing reliable memory for critical applications.

You May Also Be Interested in

Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess