EN
  • EN
  • DE

9T12062A2611DAHFT

Part No 9T12062A2611DAHFT
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Description RES SMD 2.61K OHM 0.5% 1/8W 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Yageo
Series RT
Packaging Reel package
Part Status Obsolete(EOL)
Resistance (Ohms) 2.61k
Tolerance ±0.5%
Power (Watts) 0.125W, 1/8W
Composition Thin Film
Temperature Coefficient ±100ppm/°C
Operating Temperature Range -55°C ~ 155°C
Package 1206 (3216 Metric)
Manufacturer Package 1206
Dimension 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Maximum) 0.026" (0.65mm)
Number of Terminations 2
Win Source Part Number 766673-9T12062A2611DAHFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 9T12062A2611DAHFT CAD Model

Description

This Yageo thin film resistor with part number 766673-9T12062A2611DAHFT is a 1206 package resistor with a resistance value of 2.61k ohms and a power rating of 0.125 watts.

  • Package: 1206
  • Resistance: 2.61k ohms
  • Power Rating: 0.125 watts
  • Tolerance: ±0.5%
  • Temperature Coefficient: ±100ppm/°C
  • Moisture Resistance: Yes
  • Operating Temperature: -55°C to 155°C
  • Terminations: 2
  • Composition: Thin Film
  • Status: Obsolete (EOL)
  • Popularity: Medium
  • Supply and Demand: Balanced

You May Also Be Interested in

Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0059
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess