EN
  • EN
  • DE

911KD14

Part No 911KD14
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV / 910 V 6 kA Varistor 1 Circuit Through Hole Disc 14mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Manufacturer Yageo
Packaging Bag
Maximum AC Volts 550 V
Maximum DC Volts 745 V
Varistor Voltage (Min) 819 V
Varistor Voltage (Typ) 910 V
Varistor Voltage (Max) 1.001 kV
Current - Surge 6 kA
Energy 255J
Number of Circuits 1
Capacitance @ Frequency 220 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C
Mounting Through Hole
Case / Package Disc 14mm
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Other Part Number 13-911KD14
Standard Package 250
Win Source Part Number 1334828-911KD14
Ultra Librarian 3D Model Ultra Librarian 911KD14 CAD Model

Description

The Yageo 911KD14 is a Through Hole TVS - Varistor, MOV that offers a capacitance of 220 pF @ 1 kHz and a varistor voltage of 819V (min) to 1.001kV (max).

  • Capacitance: 220 pF @ 1 kHz
  • Varistor Voltage: 819V (min) to 1.001kV (max)
  • Maximum AC Voltage: 550V
  • Maximum DC Voltage: 745V
  • Surge Current: 6kA
  • Energy: 255J
  • Case/Package: Disc 14mm
  • ECCN: EAR99

You May Also Be Interested in

Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Bourns Inc.
Lowest to $61.1769
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Bourns Inc.
Lowest to $0.0277
Bourns Inc.
Lowest to $0.0647
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0807 $50.0340
1,325+ $0.0755 $100.0375
2,060+ $0.0729 $150.1740
2,955+ $0.0677 $200.0535
3,845+ $0.0651 $250.3095
4,800+ $0.0625 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess