EN
  • EN
  • DE

470KD10

Part No 470KD10
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV / 47 V 1 kA Varistor 1 Circuit Through Hole Disc 10mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Mfr YAGEO
Series 10D
Package Bulk
Maximum AC Volts 30 V
Maximum DC Volts 38 V
Varistor Voltage (Min) 42 V
Varistor Voltage (Typ) 47 V
Varistor Voltage (Max) 52 V
Current - Surge 1 kA
Energy 5.5J
Number of Circuits 1
Capacitance @ Frequency 2100 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Through Hole
Package / Case Disc 10mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Other Names 13-470KD10
Standard Package 500
Win Source Part Number 964368-470KD10
Ultra Librarian 3D Model Ultra Librarian 470KD10 CAD Model

Description

The 964368-470KD10 is a circuit protection component belonging to the TVS-Varistors, MOVs category.

  • Manufacturer: YAGEO
  • Package Type: Bulk
  • Capacitance: 2100 pF @ 1 kHz
  • Varistor Voltage: 42 V to 52 V
  • Maximum AC Voltage: 30 V
  • Maximum DC Voltage: 38 V
  • Energy: 5.5J
  • Mounting: Through hole
  • Package/Case: Disc 10mm
  • Temperature Range: -40°C ~ 105°C (TA)
  • Alternative Part Cross-Reference: 13-470KD10

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
VARISTOR 430V 12KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 820V 10KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 680V 20KA DISC 27.5MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 180V 6.5KA DISC 20MM
Lowest to $0.4057
Brightking
216V~264V 10kA Varistor Through Hole,P=10mm
Lowest to $0.2329
EPCOS (TDK)
VARISTOR 510V 12KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 750V 10KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 910V 6.5KA DISC 20MM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
645+ $0.0779 $50.2455
1,565+ $0.0639 $100.0035
2,425+ $0.0619 $150.1075
3,340+ $0.0599 $200.0660
4,320+ $0.0579 $250.1280
5,785+ $0.0519 $300.2415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,320 pieces
MOQ: 645 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess