EN
  • EN
  • DE

3RM075L-6/B

Part No 3RM075L-6/B
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 75V 10KA 3 POLE THROUGH HOLE / Gas Discharge Tube 75 V 10000A (10kA) ±20% 3 Pole Through Hole
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 3R-6
Package Box
Product Status Active
Voltage - DC Spark Over (Nom) 75 V
Impulse Discharge Current (8/20µs) 10000A (10kA)
Tolerance ±20%
Number of Poles 3
Fail Short Yes
Mounting Type Through Hole
Package / Case Axial Cylinder, 3 Lead (Radial Bend)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361282-3RM075L-6/B
Ultra Librarian 3D Model Ultra Librarian 3RM075L-6/B CAD Model

Description

The 1361282-3RM075L-6/B is a gas discharge tube arrester (GDT), used for circuit protection. It is part of the 3R-6 series manufactured by YAGEO.

  • DC Spark Over Voltage: 75 V
  • Impulse Discharge Current: 10,000A (10kA)
  • Number of Poles: 3
  • Fails Short: Yes
  • Mounting Type: Through Hole
  • Package / Case: Axial Cylinder, 3 Lead (Radial Bend)

You May Also Be Interested in

Littelfuse Inc.
GDT 2000V 5KA 2 POLE TH
Lowest to $3.2318
Littelfuse Inc.
GDT 1500V 5KA 2 POLE TH / Gas Discharge Tube 1500 V 5000A (5kA) 2 Pole Through Hole
Lowest to $1.2224
Bourns Inc.
GDT 600V 10KA 3 POLE
Lowest to $0.5392
EPCOS (TDK)
GDT 90V 2.5KA 2 POLE SMD
Lowest to $1.6320
Bourns Inc.
GDT 420V 5KA 2 POLE SMD
Need more? Email Us
EPCOS (TDK)
SURGE ARRESTER GDT SMD
Lowest to $0.6537
EPCOS (TDK)
GDT 350V 5KA 2 POLE SMD
Lowest to $1.4604
Mitsubishi
GDT 3000V 1.5KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 300V 2.5KA 2 POLE SMD
Lowest to $0.4692

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess