EN
  • EN
  • DE

331KD07

Part No 331KD07
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 7MM, 330V 1.2KA, BULK / 330 V 1.2 kA Varistor 1 Circuit Through Hole Disc 7mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 07D
Package Bulk
Product Status Active
Maximum AC Volts 210 V
Maximum DC Volts 275 V
Varistor Voltage (Min) 297 V
Varistor Voltage (Typ) 330 V
Varistor Voltage (Max) 363 V
Current - Surge 1.2 kA
Energy 23J
Number of Circuits 1
Capacitance @ Frequency 150 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 7mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1360906-331KD07
Ultra Librarian 3D Model Ultra Librarian 331KD07 CAD Model

Description

The YAGEO 331KD07 is a varistor from YAGEO's 07D series.

  • Capacitance: 150 pF @ 1 kHz
  • Maximum AC Voltage: 210V
  • Maximum DC Voltage: 275V
  • Varistor Voltage Range: 297V to 363V
  • Surge Current: 1.2 kA
  • Energy Rating: 23J
  • Mounting Type: Through-Hole
  • Package: Disc 7mm
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Bourns Inc.
Lowest to $0.0403
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Panasonic
Lowest to $0.0381
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
AVX Corporation
VARISTOR 20A 0612
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2,620+ $0.0221 $57.9020
5,590+ $0.0207 $115.7130
8,675+ $0.0200 $173.5000
12,425+ $0.0186 $231.1050
16,130+ $0.0179 $288.7270
20,275+ $0.0171 $346.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,240 pieces
MOQ: 2620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess