EN
  • EN
  • DE

2RH1400L-8/B

Part No 2RH1400L-8/B
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 1400V 2.5KA 2 POLE TH / Gas Discharge Tube 1400 V 2500A (2.5kA) ±20% 2 Pole Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-8x8
Package Box
Product Status Active
Voltage - DC Spark Over (Nom) 1400 V
Impulse Discharge Current (8/20µs) 2500A (2.5kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Through Hole
Package / Case Axial Cylinder
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361222-2RH1400L-8/B
Ultra Librarian 3D Model Ultra Librarian 2RH1400L-8/B CAD Model

Description

The 2RH1400L-8/B is a gas discharge tube arrester designed for circuit protection.

  • Manufacturer: YAGEO
  • Series: 2R-8x8
  • Packaging: Box
  • Voltage: 1400V
  • Impulse Discharge Current: 2500A (2.5kA)
  • Number of Poles: 2
  • Tolerance: ±20%
  • Mounting Type: Through Hole
  • Package / Case: Axial Cylinder

You May Also Be Interested in

Bourns Inc.
GDT 90V 20KA 3 POLE
Need more? Email Us
Bourns Inc.
GDT 90V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 2000V 1.5KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 420V 10KA 3 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 250V 20KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 7200V 5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 145V 3KA 2 POLE SMD
Need more? Email Us
EPCOS (TDK)
GDT 250V 10KA 3 POLE TH
Need more? Email Us
Bourns Inc.
GDT 350V 20KA 3 POLE TH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3450 $50.0250
355+ $0.2830 $100.4650
550+ $0.2742 $150.8100
755+ $0.2654 $200.3770
975+ $0.2565 $250.0875
1,305+ $0.2300 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,590 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess