EN
  • EN
  • DE

270KD07

Part No 270KD07
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV / 27 V 500 A Varistor 1 Circuit Through Hole Disc 7mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series
Package Bulk
Product Status Active
Maximum AC Volts 17 V
Maximum DC Volts 22 V
Varistor Voltage (Min) 24 V
Varistor Voltage (Typ) 27 V
Varistor Voltage (Max) 31 V
Current - Surge 500 A
Energy 3J
Number of Circuits 1
Capacitance @ Frequency 1800 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 7mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1360885-270KD07
Ultra Librarian 3D Model Ultra Librarian 270KD07 CAD Model

Description

The 1360885-270KD07 is a varistor, also known as a transient voltage suppressor (TVS), designed for circuit protection against transient voltage spikes manufactured by YAGEO.

  • Series: YAGEO 7Φ
  • Package: Disc 7mm
  • Operating Temperature: -40°C to 105°C
  • Maximum AC Voltage: 17V
  • Maximum DC Voltage: 22V
  • Varistor Voltage: 24V to 31V
  • Surge Current: 500A
  • Energy Rating: 3J
  • Product Status: Active
  • Category: Circuit Protection

You May Also Be Interested in

Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385
Bourns Inc.
VARISTOR 0402
Lowest to $0.2039
Taiyo Yuden
VARISTOR 27V 1A 0402
Need more? Email Us
Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.0703
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess