EN
  • EN
  • DE

201KD10J

Part No 201KD10J
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 10MM, 200V 3.5KA, BULK / 200 V 3.5 kA Varistor 1 Circuit Through Hole Disc 10mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 10D
Package Bulk
Product Status Active
Maximum AC Volts 130 V
Maximum DC Volts 170 V
Varistor Voltage (Min) 180 V
Varistor Voltage (Typ) 200 V
Varistor Voltage (Max) 220 V
Current - Surge 3.5 kA
Energy 35J
Number of Circuits 1
Capacitance @ Frequency 500 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 10mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1361026-201KD10J
Ultra Librarian 3D Model Ultra Librarian 201KD10J CAD Model

Description

The 1361026-201KD10J is a circuit protection component from YAGEO's 10D series.

  • Type: Varistor (TVS)
  • Temperature Range: -40°C to 105°C
  • Varistor Voltage: 180V to 220V
  • Maximum Surge Current: 3.5kA
  • Energy Rating: 35J
  • Mounting: Through-Hole
  • Package: Disc 10mm
  • Product Status: Active

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298
EPCOS (TDK)
VARISTOR 100V 200A 1210
Lowest to $0.2264
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
760+ $0.0658 $50.0080
1,855+ $0.0540 $100.1700
2,870+ $0.0523 $150.1010
3,955+ $0.0506 $200.1230
5,115+ $0.0489 $250.1235
6,835+ $0.0439 $300.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 760 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess