EN
  • EN
  • DE

102KD25

Part No 102KD25
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 25MM, 1000V 15KA, BULK / 1 kV 15 kA Varistor 1 Circuit Through Hole Disc 25mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 25D
Package Bulk
Product Status Active
Maximum AC Volts 625 V
Maximum DC Volts 825 V
Varistor Voltage (Min) 900 V
Varistor Voltage (Typ) 1 kV
Varistor Voltage (Max) 1.1 kV
Current - Surge 15 kA
Energy 685J
Number of Circuits 1
Capacitance @ Frequency 650 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 25mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1361170-102KD25
Ultra Librarian 3D Model Ultra Librarian 102KD25 CAD Model

Description

The 1361170-102KD25 is a transient voltage suppressor (TVS) varistor from YAGEO's 25D series.

  • Function: Circuit protection against voltage transients and surges
  • Temperature Range: -40°C to 105°C
  • Capacitance: 650 pF @ 1 kHz
  • Varistor Voltage: 900V to 1.1kV
  • Surge Current: 15kA
  • Energy Rating: 685J
  • Package: Disc 25mm
  • Mounting Type: Through-Hole
  • Status: Active

You May Also Be Interested in

AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1553
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Wurth Electronics Inc
1210 SMD VARISTOR | VARISTOR 68V 250A 1210
Need more? Email Us
Bourns Inc.
Lowest to $0.1016
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3369 $53.4760
95+ $1.0969 $104.2055
145+ $1.0627 $154.0915
195+ $1.0284 $200.5380
255+ $0.9941 $253.4955
340+ $0.8913 $303.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess