EN
  • EN
  • DE

102KD10J

Part No 102KD10J
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 10MM, 1000V 3.5KA, BULK / 1 kV 3.5 kA Varistor 1 Circuit Through Hole Disc 10mm
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 10D
Package Bulk
Product Status Active
Maximum AC Volts 625 V
Maximum DC Volts 825 V
Varistor Voltage (Min) 900 V
Varistor Voltage (Typ) 1 kV
Varistor Voltage (Max) 1.1 kV
Current - Surge 3.5 kA
Energy 140J
Number of Circuits 1
Capacitance @ Frequency 100 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 10mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1361088-102KD10J
Ultra Librarian 3D Model Ultra Librarian 102KD10J CAD Model

Description

The 1361088-102KD10J is a varistor, also known as a transient voltage suppressor, designed for circuit protection applications from YAGEO.

  • Series: 10D
  • Package Size: Disc 10mm
  • Maximum AC Voltage: 625V
  • Maximum DC Voltage: 825V
  • Varistor Voltage Range: 900V to 1.1kV
  • Surge Current: 3.5kA
  • Energy Rating: 140J
  • Mounting Type: Through-Hole
  • Status: Active

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 8V 20A 0402
Lowest to $0.0465
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
EPCOS (TDK)
VARISTOR 32.5V 10A 0405
Need more? Email Us
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess