EN
  • EN
  • DE

EMH350PS48-01

Part No EMH350PS48-01
Manufacturer XP Power
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 48V 350W / Open Frame AC DC Converters 1 Output 48V 80 ~ 275 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr XP Power
Series EMH (350W)
Package Box
Type Open Frame
Number of Outputs 1
Voltage - Input 80 ~ 275 VAC
Voltage - Output 1 48V
Current - Output 1 7.3 A
Power (Watts) 350W
Applications ITE (Commercial), Medical
Voltage - Isolation 4 kV
Efficiency 87%
Temperature Range - Operating 0°C ~ 70°C (With Derating)
Features Adjustable Output, Load Sharing, Remote On/Off, Remote Sense, Standby Output, Universal Input
Mounting Type Chassis Mount
Dimension 5.00" L x 3.00" W x 1.43" H (127.0mm x 76.2mm x 36.3mm)
Approval Agency CB, CE, TUV, UL
Standard Number 62368-1
Minimum Load Required No
Base Product Number EMH350
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.6012
Other Names 1470-1314
Standard Package 1
Win Source Part Number 1107711-EMH350PS48-01
Ultra Librarian 3D Model Ultra Librarian EMH350PS48-01 CAD Model

Description

The EMH350PS48-01 power supply is an AC-DC converter from XP Power.

  • Power Rating: 350W
  • Efficiency: 87%
  • Voltage Input Range: 80 ~ 275 VAC
  • Isolation Voltage: 4 kV
  • Voltage Output: 48V
  • Current Output: 7.3 A
  • Package: Box
  • Operating Temperature: 0°C to 70°C

You May Also Be Interested in

Recom Power
DC DC CONVERTER 12V 1W
Lowest to $34.9254
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 28V 250W
Lowest to $381.8182
Traco Power
DC DC CONVERTER 3.3V 2W
Lowest to $38.5805
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 12V
Lowest to $115.3847
Flex Power Modules
DC DC CONVERTER 30V 99W
Lowest to $66.8182
CUI Inc.
AC/DC CONVERTER 9V 3W
Lowest to $16.5192
Traco Power
DC DC CONVERTER 12V 101W
Lowest to $407.1454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess