EN
  • EN
  • DE

XL6019E1

Part No XL6019E1
Manufacturer XLSemi
Catalog HOT - SALES and EOL Components (U - Z)
Description Boost LED Constant Current Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer XLSemi
Win Source Part Number 409812-XL6019E1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XL6019E1 CAD Model

Description

The XL6019E1 is a 5A, 60V Boost/Buck-Boost DC-DC converter manufactured by XLSEMI. This versatile converter can step-up (boost) or step-down (buck) a voltage, making it ideal for applications where the input voltage may be higher or lower than the desired output voltage. It integrates a power MOSFET and operates at a fixed frequency, ensuring stable and efficient power conversion.

Applications

  • Battery-powered devices: Regulates voltage for devices with varying battery levels.
  • Power banks: Provides stable output voltage for charging mobile devices.
  • LED lighting: Drives LEDs with a constant current, regardless of input voltage fluctuations.
  • Automotive applications: Regulates voltage in car battery systems.
  • Solar power systems: Converts variable solar panel voltage to a stable voltage for charging batteries or powering devices.

Features

  • Wide Input Voltage Range: Operates from 5V to 32V, accommodating a variety of input sources.
  • High Output Current: Delivers up to 5A of output current.
  • Boost/Buck-Boost Topology: Enables voltage step-up or step-down functionality.
  • Integrated Power MOSFET: Reduces external component count and simplifies design.
  • Adjustable Output Voltage: Allows for flexible voltage setting via external resistors.
  • Fixed Switching Frequency: Ensures stable and predictable performance.
  • Over-Temperature Protection: Protects the device from thermal damage.
  • Over-Current Protection: Protects the device and load from excessive current.

Benefits

  • Versatile Voltage Conversion: Can step-up or step-down voltage depending on the application.
  • Efficient Power Delivery: Integrated MOSFET and optimized design minimize power loss.
  • Simplified Design: Reduced external component count streamlines PCB layout.
  • Reliable Operation: Over-temperature and over-current protection enhance system robustness.
  • Flexible Output Voltage: Adjustable output voltage allows for customization.

Additional Details

The XL6019E1 is commonly used in applications where a stable output voltage is required despite variations in the input voltage. It is available in a compact TO263-5L package, making it suitable for space-constrained designs. The datasheet contains detailed specifications regarding input and output voltage ranges, switching frequency, and thermal performance. Careful attention to PCB layout and thermal management is crucial for achieving optimal performance and reliability. It's important to consult the manufacturer's guidelines for selecting appropriate external components and designing the PCB layout for maximum efficiency and stability.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $8.9258
Via
Need more? Email Us
ON Semiconductor
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5824 $52.4160
210+ $0.4778 $100.3380
325+ $0.4629 $150.4425
450+ $0.4480 $201.6000
580+ $0.4330 $251.1400
775+ $0.3883 $300.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,006 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess