EN
  • EN
  • DE

XL6003E1

Part No XL6003E1
Manufacturer XLSemi
Catalog Misc Products
Description 400KHz 60V 2A Switching Current Boost LED Constant Current Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer XLSemi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842837-XL6003E1
Ultra Librarian 3D Model Ultra Librarian XL6003E1 CAD Model

Description

The XL6003E1 is a 2.0A, 18V, 400KHz Step-Down DC-DC Converter manufactured by XLSemi. It's designed for applications requiring efficient power conversion from a higher voltage source to a lower voltage with a compact footprint.

Applications:

  • Power Adapters: Used in wall adapters and power supplies for consumer electronics.
  • Battery Chargers: Implemented in portable battery chargers for various devices.
  • Distributed Power Systems: Employed in systems where power needs to be efficiently distributed at different voltage levels.
  • Pre-Regulators for Linear Regulators: Used as a pre-regulator to improve efficiency and reduce heat dissipation in linear regulators.
  • LED Lighting: Powers LED lighting applications requiring constant current or voltage.

Features:

  • Wide Input Voltage Range: Operates with input voltages from 4.5V to 18V.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • High Efficiency: Achieves high efficiency, typically up to 88%.
  • Fixed Switching Frequency: Operates at a fixed switching frequency of 400KHz.
  • Excellent Line and Load Regulation: Provides stable output voltage despite variations in input voltage and load current.
  • Built-in Over Current Protection: Protects the converter from damage due to excessive output current.
  • Built-in Thermal Shutdown Function: Protects the converter from overheating.
  • Available in SOP8 Package: Small Outline Package (SOP) allows for compact designs.

Benefits:

  • Improved Efficiency: High efficiency reduces power loss and extends battery life in portable applications.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Reliable Operation: Built-in protection features ensure reliable operation in harsh environments.
  • Cost-Effective: Provides a cost-effective solution for step-down voltage conversion.
  • Ease of Use: Simple external components required for operation.

Additional Details:

The XL6003E1 operates using a PWM (Pulse Width Modulation) control scheme, enabling it to efficiently regulate the output voltage. The external compensation network allows the user to optimize the transient response and stability of the converter. The device is designed to operate over a wide temperature range, making it suitable for various industrial and commercial applications. It also features a soft-start function to limit inrush current during startup. The Enable pin allows for shutdown control, further reducing power consumption when the converter is not in use.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2601 $50.7195
470+ $0.2134 $100.2980
730+ $0.2067 $150.8910
1,000+ $0.2001 $200.1000
1,295+ $0.1934 $250.4530
1,735+ $0.1734 $300.8490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,810 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess