EN
  • EN
  • DE

QA151C3

Part No QA151C3
Manufacturer Xingning Yi Cheng Electronic Technology Co., Ltd.
Catalog DC DC Converters
Description Isolated Module DC DC Converter 2 Output 15V -4V 100mA 13.5V~16.5V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SIP,19.5x9.8mm
Vin 13.5V~16.5V
Ripple Noise 80mVp-p
Vout 15V;-4V
Operating Temperature -40℃~+105℃
Quiescent Supply Current 15mA
Capacitive Load(Max) 220uF
Number of Outputs 2
Iout 100mA
Height 12.5mm
Frequency - Switching 100kHz
Isolation Voltage(Vrms) 3.5kV
Features Short Circuit Protection;Automatic fault recovery
Conversion Efficiency 82%
Length 19.5mm
Width 9.8mm
Ultra Librarian 3D Model Ultra Librarian QA151C3 CAD Model

Description

Product Overview

Engineered for excellence, the 030R0400U is a remarkable component that excels in high-performance environments. This component's innovative design allows for seamless integration into a variety of electronic systems.

Features and Benefits

  • Enhanced Performance: Designed for high-stress applications.
  • Longevity: Constructed for maximum life span.
  • Space-Saving: Fits within tight spaces effortlessly.

Applications

  • Advanced Robotics
  • High-Frequency Communication Devices
  • Electric Vehicle Systems
  • Smart Home Devices

The 030R0400U offers exceptional performance in demanding applications, making it an ideal choice for tech-forward projects.

You May Also Be Interested in

Traco Power
DC DC CONVERTER 48V 101W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 3W
Need more? Email Us
Traco Power
DC/DC CONVERTER 24V 216W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-5V 10W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-5V 25W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-15V 12W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-15V 10W
Need more? Email Us
Traco Power
DC/DC CONVERTER 12V 101W
Need more? Email Us
Traco Power
DC/DC CONVERTER 48V 154W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3848 $50.7720
37+ $2.7773 $102.7601
56+ $2.6905 $150.6680
77+ $2.6037 $200.4849
100+ $2.5169 $251.6900
133+ $2.2566 $300.1278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 167 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess