EN
  • EN
  • DE

XQV100-4PQ240N

Part No XQV100-4PQ240N
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA QPRO VIRTEX 240-PQFP / FPGA QPro Virtex Family 108.904K Gates 2700 Cells 250MHz 0.22um Technology 2.5V 240-Pin PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Series Virtex QPro
Number of LABs/CLBs 600
Number of Logic Elements/Cells 2700
Total RAM Bits 40960
Number of I/O 166
Number of Gates 108904
Operating Supply Voltage 2.375 V ~ 2.625 V
Mounting SMD
Operating Temperature Range -55°C ~ 125°C (TJ)
Package 240-BFQFP
Manufacturer Package 240-PQFP (32x32)
Win Source Part Number 800127-XQV100-4PQ240N
Popularity Medium
Supply and Demand Status Limited
Family Name XQV100
Introduction Date February 17, 1999
ECCN 3A001.a.2.c
Country of Origin Philippines, Taiwan, United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XQV100-4PQ240N CAD Model

Description

The XQV100-4PQ240N is a Virtex QPro series integrated circuit (IC) from Xilinx Inc.

  • Status: Obsolete (EOL)
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: Surface-Mount Device (SMD)
  • Package: 240-ball fine-pitch quad flat package (BFQFP)
  • I/O Pins: 166
  • LABs/CLBs: 600
  • Logic Elements/Cells: 2,700
  • RAM Bits: 40,960
  • Total Gates: 108,904
  • Family: XQV100
  • Category: Integrated Circuits (ICs)
  • Introduction Date: February 17, 1999
  • EOL Date: Obsolete
  • Manufacturing Locations: Philippines, Taiwan, United States of America

You May Also Be Interested in

Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Actel Corporation
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess