The XQ4VLX100-11FF1148I is a Virtex-4 LX field-programmable gate array (FPGA) manufactured by Xilinx. This FPGA is designed for high-performance logic applications and offers a rich set of features for implementing complex digital circuits. It's part of the Virtex-4 family, known for its advanced architecture and high levels of integration.
Applications
- Aerospace and defense systems
- High-performance computing
- Telecommunications infrastructure
- Medical imaging equipment
- Industrial automation
- Video processing
Features
- 100,000 logic cells
- 1148-pin Fine-Pitch Flip-Chip Ball Grid Array (FF1148) package
- High-speed serial transceivers
- Embedded PowerPC processors
- Integrated memory controllers
- Advanced clock management
- -11 speed grade indicates a specific performance level
Benefits
- High logic density enables implementation of complex designs
- Programmability allows for flexible hardware configuration
- High-speed transceivers support high-bandwidth communication
- Embedded PowerPC processors enable system-on-chip (SoC) designs
- Integrated memory controllers simplify memory interface design
- Advanced clock management optimizes performance and reduces power consumption
Additional Details
The XQ4VLX100-11FF1148I is built on a 90nm process technology and features a variety of configurable logic blocks (CLBs), block RAM, and DSP slices. The high-speed serial transceivers support a variety of communication protocols, including PCI Express, Serial RapidIO, and Gigabit Ethernet. The embedded PowerPC processors can be used to implement control logic or to run embedded operating systems. The FPGA is typically programmed using Xilinx's ISE or Vivado design tools.