EN
  • EN
  • DE

XCKU15P-3FFVA1156E

Part No XCKU15P-3FFVA1156E
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 516 I/O 1156FCBGA / Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 516 82329600 1143450 1156-BBGA, FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 65340
Number of Logic Elements/Cells 1143450
Total RAM Bits 82329600
Number of I/O 516
Voltage - Supply 0.873V ~ 0.927V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 100°C (TJ)
Case / Package 1156-BBGA, FCBGA
Supplier Device Package 1156-FCBGA (35x35)
Base Product Number XCKU15
RoHS Status ROHS3 Compliant
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1323216-XCKU15P-3FFVA1156E
Ultra Librarian 3D Model Ultra Librarian XCKU15P-3FFVA1156E CAD Model

Description

The AMD Xilinx 1323216-XCKU15P-3FFVA1156E is an integrated circuit (IC) that belongs to the field programmable gate array (FPGA) category.

  • Packaging: Tray
  • Standard Package: One
  • Mounting Type: Surface Mount
  • I/O: 516
  • LABs/CLBs: 65340
  • Logic Elements/Cells: 1143450
  • Total RAM bits: 82329600
  • Voltage Supply: 0.873V ~ 0.927V
  • Device Package: 1156-FCBGA (35x35)
  • Operating Temperature: 0°C ~ 100°C (TJ)
  • HTSUS: 8542.39.0001
  • Series: XCKU15
  • RoHS3 Compliance: Compliant

You May Also Be Interested in

Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Actel Corporation
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $776.1195 $776.1195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess