EN
  • EN
  • DE

XC7VX1140T-2FLG1928C

Part No XC7VX1140T-2FLG1928C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 480 I/O 1928FCBGA / Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 480 69304320 1139200 1924-BBGA, FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 89000
Number of Logic Elements/Cells 1139200
Total RAM Bits 69304320
Number of I/O 480
Voltage - Supply 0.97V ~ 1.03V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Case / Package 1924-BBGA, FCBGA
Supplier Device Package 1928-FCBGA (45x45)
Base Product Number XC7VX1140
RoHS Status RoHS non-compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7B
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1318139-XC7VX1140T-2FLG1928C
Ultra Librarian 3D Model Ultra Librarian XC7VX1140T-2FLG1928C CAD Model

Description

The AMD Xilinx XC7VX1140T-2FLG1928C is an integrated circuit designed for embedded systems.

  • Device Package: 1928-FCBGA (45x45)
  • I/Os: 480
  • LABs/CLBs: 89000
  • Logic Elements/Cells: 1139200
  • Total RAM: 69304320 bits
  • Voltage Range: 0.97V to 1.03V
  • Operating Temperature: 0°C to 85°C (TJ)
  • Mounting Type: surface mount
  • Packaging: tray
  • Suitable For: use in various applications, including embedded systems, industrial control systems, and communication systems

You May Also Be Interested in

Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,455.2239 $1,455.2239
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess