EN
  • EN
  • DE

XC7A50T-L1FTG256I

Part No XC7A50T-L1FTG256I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 170 I/O 256FTBGA / Artix-7 Field Programmable Gate Array (FPGA) IC 170 2764800 52160 256-LBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 4075
Number of Logic Elements/Cells 52160
Total RAM Bits 2764800
Number of I/O 170
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 256-LBGA
Supplier Device Package 256-FTBGA (17x17)
Base Product Number XC7A50
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1318155-XC7A50T-L1FTG256I
Ultra Librarian 3D Model Ultra Librarian XC7A50T-L1FTG256I CAD Model

Description

The AMD Xilinx XC7A50T-L1FTG256I is a Field Programmable Gate Array (FPGA) manufactured by AMD Xilinx.

  • I/O: 170
  • LABs/CLBs: 4075
  • Logic Elements/Cells: 52160
  • Total RAM Bits: 2764800
  • Voltage Supply: 0.95V ~ 1.05V
  • Temperature Range: -40°C to 100°C
  • Supplier Device Package: 256-FTBGA (17x17)
  • ROHS Compliance: ROHS3 compliant

You May Also Be Interested in

Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess