EN
  • EN
  • DE

XC7A50T-L1CSG325I

Part No XC7A50T-L1CSG325I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 150 I/O 324CSBGA / Artix-7 Field Programmable Gate Array (FPGA) IC 150 2764800 52160 324-LFBGA, CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 4075
Number of Logic Elements/Cells 52160
Total RAM Bits 2764800
Number of I/O 150
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 324-LFBGA, CSPBGA
Supplier Device Package 324-CSPBGA (15x15)
Base Product Number XC7A50
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 126
Win Source Part Number 1323336-XC7A50T-L1CSG325I
Ultra Librarian 3D Model Ultra Librarian XC7A50T-L1CSG325I CAD Model

Description

The XC7A50T-L1CSG325I is an electronic component manufactured by AMD Xilinx.

  • Category: Field Programmable Gate Array (FPGA)
  • Temperature Range: -40°C to 100°C (TJ)
  • Voltage Supply: 0.95V ~ 1.05V
  • Package: 324-CSPBGA (15x15)

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8956 $73.7912
4+ $30.2733 $121.0932
6+ $29.3273 $175.9638
8+ $28.3812 $227.0496
10+ $27.4352 $274.3520
13+ $24.5971 $319.7623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,141 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess